Analog Devices HMC213AMS8ETR Double-Balanced Mixer
The HMC213AMS8ETR is a high-performance, double-balanced mixer product from Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This mixer is part of a series designed to facilitate RF and IF signal mixing for a wide range of telecommunications and electronic warfare applications.
Constructed using a gallium arsenide (GaAs), MESFET process, the HMC213AMS8ETR offers a broad frequency range, making it suitable for various applications, including satellite communications, broadband systems, and test equipment. Its RF and LO frequency range spans from 1.5 GHz to 4.5 GHz, while the IF frequency covers DC to 2 GHz, providing versatility for system designers.
The mixer is characterized by its excellent isolation performance, typically providing 45 dB of isolation between the LO and RF ports. This feature is critical in preventing signal leakage and ensuring the integrity of the signal processing within complex RF systems. Additionally, the HMC213AMS8ETR boasts a conversion loss of 8 dB, which is relatively low and contributes to the efficient signal conversion within the device.
The HMC213AMS8ETR comes in a compact, surface-mount, 8-lead MSOP package with an exposed ground paddle for improved thermal and electrical performance. This packaging is not only space-efficient but also compatible with standard automated assembly processes, making it a convenient choice for mass production.
As with many Analog Devices products, the HMC213AMS8ETR is designed to meet the stringent requirements of modern electronic systems. Its robust construction ensures reliability and performance even under challenging operating conditions. For engineers and designers looking for a reliable mixer component that combines broad frequency range capabilities with high isolation and low conversion loss, the HMC213AMS8ETR from Analog Devices Inc. is an excellent choice.
Key Features:
- Double-Balanced Mixer Design
- RF/LO Frequency Range: 1.5 GHz to 4.5 GHz
- IF Frequency Range: DC to 2 GHz
- High Isolation: 45 dB (LO to RF)
- Low Conversion Loss: 8 dB
- 8-Lead MSOP Package with Exposed Ground Paddle
- GaAs MESFET Process Technology
For additional specifications, application support, and ordering information, prospective buyers are encouraged to visit the Analog Devices Inc. website or contact their sales and support team.