EN
  • EN
  • DE

HMC208AMS8ETR

Part No HMC208AMS8ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER DBL-BAL 0.7-2GHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
RF Type General
Frequency 700MHz ~ 2GHz
Number of Mixers 1
Noise Figure 9dB
Secondary Attributes Up/Down Converter
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Manufacturer Homepage www.analog.com
Win Source Part Number 714368-HMC208AMS8ETR
Popularity Medium
Supply and Demand Status Balance
Family Name HMC208A
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian HMC208AMS8ETR CAD Model

Description

Product Overview: HMC208AMS8ETR by Analog Devices Inc.

The HMC208AMS8ETR is a high-performance, double-balanced mixer designed and manufactured by Analog Devices Inc., an industry leader in high-fidelity signal processing technology. This mixer is part of the Hittite Microwave product line which is renowned for its excellent RF (Radio Frequency) components. The HMC208AMS8ETR is specifically crafted to meet the rigorous demands of RF and microwave applications, providing a perfect blend of functionality and reliability for system designers.

Key Features

  • Frequency Range: The device operates over a broad frequency range, delivering exceptional performance across various bands. It is suitable for both RF and LO (Local Oscillator) frequencies from 0.8 GHz to 8 GHz, and IF (Intermediate Frequency) from DC to 2 GHz. This wide range makes it versatile for numerous applications, including cellular, broadband, and satellite communications.
  • Conversion Loss: With a low conversion loss, the HMC208AMS8ETR ensures efficient signal conversion, minimizing the degradation of signal quality during the mixing process. This attribute is critical for maintaining the integrity of the signal in high-performance systems.
  • Isolation: The mixer provides excellent LO to RF and LO to IF isolation, reducing the potential for unwanted signal leakage and ensuring cleaner signal processing.
  • Package: Enclosed in an MSOP8G (Mini Small Outline Package), the HMC208AMS8ETR is designed for compactness and ease of integration into a variety of circuit designs. The surface-mount package allows for efficient assembly and space-saving on the PCB (Printed Circuit Board).
  • Temperature Range: It is operational over an extended temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The HMC208AMS8ETR is ideal for a wide array of applications such as:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space
  • Satellite Communications Systems

With its robust design and superior performance, the HMC208AMS8ETR by Analog Devices Inc. stands out as a critical component for RF and microwave signal processing, delivering the quality and reliability expected from a leading industry manufacturer.

You May Also Be Interested in

Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $114.2106 $114.2106
2+ $110.5264 $221.0528
3+ $106.8422 $320.5266
4+ $95.7895 $383.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess