EN
  • EN
  • DE

HMC207AS8ETR

Part No HMC207AS8ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER DBL-BAL 0.7-2GHZ 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
RF Type General Purpose
Frequency 700MHz ~ 2GHz
Number of Mixers 1
Noise Figure 9dB
Secondary Attributes Up/Down Converter
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number HMC207
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 714367-HMC207AS8ETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC207AS8ETR CAD Model

Description

Product Overview: HMC207AS8ETR by Analog Devices Inc.

The HMC207AS8ETR is a high-performance, double-balanced mixer designed by Analog Devices Inc., a leader in the semiconductor industry. This mixer is part of their Hittite Microwave product line and is specifically tailored for RF (Radio Frequency) and IF (Intermediate Frequency) applications. The HMC207AS8ETR is an ideal choice for designers looking for a component that delivers exceptional signal processing capabilities with a wide frequency range.

Key Features

  • Frequency Range: The HMC207AS8ETR operates over a broad frequency range, making it versatile for various applications. It can support RF/LO frequencies from 1.5 GHz to 4.5 GHz and IF frequencies from DC to 1.8 GHz.
  • Conversion Loss: This mixer boasts a low conversion loss, enhancing the overall efficiency of the signal conversion process.
  • LO/RF Isolation: It provides excellent isolation between the LO (Local Oscillator) and RF ports, which minimizes potential interference and maintains signal integrity.
  • Package: Enclosed in a compact, surface-mount 8-lead SOIC package, the HMC207AS8ETR is designed for easy integration into space-constrained applications.
  • RoHS Compliant: The product is RoHS (Restriction of Hazardous Substances) compliant, ensuring that it meets global environmental standards and restrictions on the use of certain hazardous materials in electronic equipment.

Applications

The HMC207AS8ETR is suitable for a wide range of applications, including:

  • Cellular/PCS/3G
  • ISM and MMDS
  • Wireless LAN
  • Fiber Optic
  • Test Equipment

With its robust design and high performance, the HMC207AS8ETR from Analog Devices Inc. is engineered to meet the rigorous demands of modern RF and IF systems. Whether used in telecommunications, aerospace, or test and measurement equipment, this mixer is designed to deliver reliable and high-quality signal processing, ensuring optimal system performance.

For designers and engineers seeking a mixer that offers a combination of wide frequency range, low conversion loss, and excellent isolation, the HMC207AS8ETR is a compelling solution that stands out in its class.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Renesas Electronics America
BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4264 $68.5584
13+ $9.3751 $121.8763
20+ $9.0829 $181.6580
27+ $8.7896 $237.3192
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,180 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess