EN
  • EN
  • DE

HMC1042LC4

Part No HMC1042LC4
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC I/Q MIXER | IC MMIC IQ MIXER GAAS 24SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Frequency 15GHz ~ 33.5GHz
Number of Mixers 2
Secondary Attributes Up Converter
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC1042
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 714360-HMC1042LC4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC1042LC4 CAD Model

Description

Product Overview: HMC1042LC4 - Analog Devices Inc.

The HMC1042LC4, from Analog Devices Inc., is a high-performance, dual-axis magnetic sensor designed for precision compassing and magnetometry. This state-of-the-art sensor integrates two magnetoresistive sensors arranged in an orthogonal configuration to measure magnetic fields in both the X and Y directions. The HMC1042LC4's compact form factor and low power consumption make it an ideal choice for a wide range of applications including navigation systems, industrial instrumentation, and consumer electronics.

Key Features:

  • Dual-Axis Magnetic Sensing: Measures magnetic fields along two perpendicular axes, providing detailed information for compassing and position detection.
  • High Sensitivity: Capable of detecting minute changes in magnetic fields, enabling highly accurate readings.
  • Low Power Consumption: Designed for battery-powered applications, the HMC1042LC4 ensures minimal power drain.
  • Wide Magnetic Field Range: Operates effectively across a broad range of magnetic field strengths, making it versatile for various environments.
  • Small Package: The compact LC4 package allows for easy integration into space-constrained applications.
  • High Resolution: Delivers high-resolution output, allowing for precise measurement and analysis of magnetic fields.

Applications:

  • Smartphones and Tablets
  • Personal Navigation Devices
  • Automotive Navigation Systems
  • Industrial Equipment Positioning
  • Unmanned Aerial Vehicles (UAVs)
  • Marine Compassing

The HMC1042LC4 is a robust solution for developers and engineers looking to incorporate magnetic sensing into their designs. Its comprehensive feature set, combined with the reliability and expertise of Analog Devices Inc., ensures that this sensor can meet the demands of the most challenging applications. Whether for consumer electronics or industrial systems, the HMC1042LC4 offers a balance of performance and efficiency that is hard to match.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.6668 $102.6668
2+ $99.4594 $198.9188
3+ $96.2508 $288.7524
4+ $93.0422 $372.1688
5+ $83.4176 $417.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess