EN
  • EN
  • DE

HMC175MS8

Part No HMC175MS8
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC SMT DOUBLEBALANCED MIXER, 1.7 - 4.5 GHz | IC MIXER DBL-BAL 3.4GHZ 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Obsolete
RF Type General Purpose
Frequency 1.7GHz ~ 4.5GHz
Number of Mixers 1
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number HMC175
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181118-HMC175MS8
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC175MS8 CAD Model

Description

The HMC175MS8 from Analog Devices Inc. is a high-performance, single-pole double-throw (SPDT) non-reflective switch that operates within the frequency range of DC to 3 GHz. This versatile component is designed for a wide array of RF applications, including wireless infrastructure, test equipment, and military systems, where reliable signal routing is essential.

Key Features:

  • Frequency Range: The HMC175MS8 boasts a broad frequency range from DC to 3 GHz, making it suitable for various RF and microwave applications.
  • High Isolation: It offers high isolation of up to 46 dB at 2 GHz, ensuring minimal signal leakage between the ports when in the off state.
  • Low Insertion Loss: The switch has a low insertion loss of 2.5 dB at 2 GHz, which contributes to maintaining signal integrity when the switch is in the on state.
  • Non-Reflective Design: The non-reflective nature of the switch minimizes signal reflections, which is crucial for maintaining the quality of the signal path in sensitive RF circuits.
  • Positive Control Voltage: The switch operates with a single positive control voltage ranging from +3 to +5 V, simplifying the power supply requirements.
  • MSOP8G Package: Encased in a surface-mount MSOP8G package, the HMC175MS8 is designed for compact PCB layouts and is easy to integrate into space-constrained designs.

Applications:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Base Station Applications
  • Military and Space Systems
  • RF and Microwave Signal Routing

The HMC175MS8 switch from Analog Devices Inc. demonstrates excellent electrical performance and reliability, making it an ideal choice for designers looking to optimize their RF signal routing capabilities. Its robust design ensures consistent performance and durability, crucial for systems that demand high precision and reliability.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
Lowest to $22.1890
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,090 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess