EN
  • EN
  • DE

HMC129G8TR

Part No HMC129G8TR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER DBL-BAL CERMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Mixer IC General Purpose Up/Down Converter 4GHz ~ 8GHz 8-SMT
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 8-SOIC (0.173", 4.40mm Width)
Case / Package 8-SMT
Family Name HMC129
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-2495-6, 1127-2495-2, 1127-2495-1
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920355-HMC129G8TR
Ultra Librarian 3D Model Ultra Librarian HMC129G8TR CAD Model

Description

The HMC129G8TR from Analog Devices Inc. is a state-of-the-art integrated circuit that has been engineered to deliver exceptional performance for a variety of applications. This product is part of the company's extensive range of RF (Radio Frequency) components, known for their reliability and cutting-edge technology.

Key Features

  • High Frequency Range: The HMC129G8TR operates at a broad frequency range, making it suitable for diverse RF applications.
  • Low Noise Figure: It boasts a low noise figure, ensuring clear signal amplification with minimal distortion, which is critical for high-performance communication systems.
  • Excellent Linearity: With its superior linearity, the HMC129G8TR provides consistent amplification across a wide range of input power levels.
  • High Gain: The device offers high gain levels, which is beneficial for signal transmission over long distances or in environments with high signal attenuation.
  • Robust Temperature Performance: Designed to operate effectively across a wide temperature range, it ensures reliability and stability in varying environmental conditions.
  • Surface-Mount Package: The HMC129G8TR comes in a compact, surface-mount package that is suitable for space-constrained applications and allows for efficient assembly in high-volume production.

Applications

The versatile nature of the HMC129G8TR makes it ideal for a plethora of applications, including but not limited to:

  • Wireless communication systems
  • Test and measurement equipment
  • Satellite and space communication
  • Defense and aerospace electronics
  • Cellular infrastructure

Quality and Support

Analog Devices Inc. is renowned for its commitment to quality and customer support. The HMC129G8TR is backed by comprehensive technical documentation, application notes, and expert support, ensuring that customers can integrate this component into their designs with confidence and achieve optimal performance.

Ordering Information

The HMC129G8TR is available for order in tape and reel format, facilitating easy picking and placement during the manufacturing process. For detailed ordering and pricing information, customers are encouraged to contact Analog Devices Inc. or their authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,552.2389 $1,552.2389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess