EN
  • EN
  • DE

HMC1044LP3ETR

Part No HMC1044LP3ETR
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER LOW PASS 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Low Pass Filter IC Low Pass - Order - 16-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name HMC1044
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1657-6, HMC1044LP3E TR, 1127-1657-1, 1127-1657-2
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920340-HMC1044LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC1044LP3ETR CAD Model

Description

Product Overview: HMC1044LP3ETR from Analog Devices Inc.

The HMC1044LP3ETR is a high-performance, RF (radio frequency) mixer product designed and manufactured by Analog Devices Inc. This advanced device is a part of their Hittite Microwave product line, which is well-known for providing innovative solutions for RF and microwave applications. The HMC1044LP3ETR is specifically engineered to meet the demanding needs of wireless infrastructure, test and measurement equipment, and military applications.

Key Features

  • Frequency Range: The mixer operates over a broad frequency range, making it highly versatile for various RF applications.
  • Conversion Loss: It offers a low conversion loss, which ensures efficient signal conversion and minimal degradation in performance.
  • Linearity: The HMC1044LP3ETR exhibits excellent linearity, which is critical for maintaining signal integrity across different power levels.
  • LO/RF Isolation: High isolation between the LO (Local Oscillator) and RF ports helps to minimize leakage and maintain signal clarity.
  • Package: The device is housed in a compact LP3E package, which is suitable for space-constrained applications.

Applications

The mixer's wide frequency range and robust performance make it an ideal choice for a variety of applications, including:

  • Cellular infrastructure
  • Point-to-point and point-to-multipoint radios
  • Military systems
  • Test equipment
  • Satellite communications

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The HMC1044LP3ETR is built to meet stringent industry standards, ensuring reliability and performance consistency. Whether for commercial or military use, this product is designed to withstand rigorous operating conditions while providing exceptional functionality.

Ordering Information

The HMC1044LP3ETR is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. For detailed specifications, pricing, and ordering information, customers can contact Analog Devices Inc. or their authorized distributors.

You May Also Be Interested in

Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8110 $71.8110
2+ $58.9223 $117.8446
4+ $57.0813 $228.3252
5+ $55.2402 $276.2010
6+ $53.3980 $320.3880
8+ $47.8748 $382.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,015 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess