EN
  • EN
  • DE

HDS-1250ATM

Part No HDS-1250ATM
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 8-, 10-, 12-Bit Video Speed Hybrid Current & Voltage Out D/A Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 35μs
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type Internal
Operating Supply Voltage ±14.5 V ~ 15.5 V
INL/DNL (LSB) ±0.5, -
Architecture String DAC
Operating Temperature Range -55°C ~ 125°C
Package 24-DIP (0.600", 15.24mm) Metal
Manufacturer Package 24-DIP
Win Source Part Number 1179708-HDS-1250ATM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name HDS-1250
Introduction Date February 15, 2002
ECCN 3A001.a.2.c
Country of Origin United Kingdom
Halogen Free Unknown
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HDS-1250ATM CAD Model

Description

Product Overview: HDS-1250ATM from Analog Devices Inc.

The HDS-1250ATM is a state-of-the-art component designed and manufactured by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is engineered to cater to a wide range of applications, including industrial, medical, communication, and automotive systems, where precision and reliability are paramount.

Key Features

  • High Precision: The HDS-1250ATM provides exceptional accuracy, ensuring that it meets the stringent requirements of the most demanding applications.
  • Durability: Built to withstand harsh environments, this product offers a robust design that guarantees long-term reliability and performance.
  • Integration: With its compact size, the HDS-1250ATM is designed for easy integration into various electronic assemblies, saving valuable space on printed circuit boards (PCBs).
  • Power Efficiency: Analog Devices Inc. has optimized the HDS-1250ATM for low power consumption, making it an ideal choice for battery-powered and energy-conscious applications.

Specifications

Parameter Value
Input Voltage Specified Range (e.g., 2.7V to 5.5V)
Operating Temperature Specified Range (e.g., -40°C to +85°C)
Package Type Surface-Mount (e.g., LFCSP, QFN)
Interface Digital (e.g., SPI, I2C)

Applications

The versatility of the HDS-1250ATM allows it to be used across a broad spectrum of applications. It is particularly suited for:

  • Precision data acquisition systems
  • Automotive sensor interfaces
  • Industrial control systems
  • Medical equipment monitoring
  • Communication infrastructure

Ordering Information

To purchase the HDS-1250ATM or to obtain more detailed specifications, please visit the Analog Devices Inc. website or contact an authorized distributor. Ensure to reference the correct product code when placing an order to receive the exact component that fits your technical requirements.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess