EN
  • EN
  • DE

LME49860NA/NOPB

Part No LME49860NA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LME49860 44V Dual High Performance, High Fidelity Audio Operational Amplifier | IC AUDIO 2 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Audio
Slew Rate 20V/μs
Gain Bandwidth Product 55MHz
Current - Input Bias 10nA
Voltage - Input Offset 140μV
Supply Current 10.5mA
Current - Output / Channel 37mA
Supply Voltage , Single/Dual (±) 5V ~ 44V, ±2.5V ~ 22V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LME49860
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1201335-LME49860NA/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LME49860NA/NOPB CAD Model

Description

Product Overview: LME49860NA/NOPB

The LME49860NA/NOPB is a high-performance, audio operational amplifier (op-amp) from Texas Instruments designed for audiophile-grade applications. This ultra-low distortion, low noise, high slew rate op-amp is ideal for high-fidelity audio equipment, offering unparalleled sound quality and clarity.

Key Features

  • Ultra-Low Distortion: The LME49860NA/NOPB boasts an incredibly low total harmonic distortion plus noise (THD+N) figure, ensuring the audio signal is amplified with minimal alteration or coloration.
  • Low Noise Performance: With its low noise density, this op-amp preserves the integrity of the audio signal, making it perfect for sensitive audio applications where background hiss must be minimized.
  • High Slew Rate: The device's high slew rate ensures that it can handle rapid changes in input signals, making it suitable for handling high dynamic range audio sources.
  • Wide Supply Range: The LME49860NA/NOPB can operate over a wide supply voltage range, accommodating various power requirements for different audio systems.
  • Output Short-Circuit Protection: The op-amp includes robust output short-circuit protection, enhancing its reliability and longevity in consumer and professional audio equipment.

Applications

The LME49860NA/NOPB is versatile and can be used in a wide range of audio applications, including:

  • High-end preamplifiers
  • Professional audio mixing consoles
  • High-fidelity headphone amplifiers
  • Studio monitors
  • Audiophile CD or MP3 players
  • Home theater systems

Quality and Reliability

As a product of Texas Instruments, the LME49860NA/NOPB is manufactured to the highest quality standards, ensuring reliability and performance consistency. The NOPB designation indicates that this product is lead-free, making it compliant with RoHS regulations and environmentally friendly.

Conclusion

For audio enthusiasts and professionals seeking the highest quality sound reproduction, the LME49860NA/NOPB from Texas Instruments stands out as an exceptional choice. With its low distortion, low noise, and high slew rate, it sets a benchmark for audio op-amp performance, making it an essential component in any high-end audio application.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess