EN
  • EN
  • DE

EVAL-M355-ARDZ-INT

Part No EVAL-M355-ARDZ-INT
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Expansion Boards
Description ADUCM355 SENSOR INTERPOSER / ADuCM355 Adapter Interface Arduino Platform Evaluation Expansion Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Analog Devices Inc.
Package Bulk
Platform Arduino
Type Interface
Function Adapter
Utilized IC / Part ADuCM355
Contents Board(s)
Base Product Number M355
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-EVAL-M355-ARDZ-INT,EVAL-M355-ARDZ-INT-ND,505-EVAL-M355-ARDZ-INT
Standard Package 1
Win Source Part Number 1073789-EVAL-M355-ARDZ-INT
Ultra Librarian 3D Model Ultra Librarian EVAL-M355-ARDZ-INT CAD Model

Description

Introducing the EVAL-M355-ARDZ-INT Evaluation Board from Analog Devices Inc.

The EVAL-M355-ARDZ-INT is a high-performance evaluation board designed by Analog Devices Inc. to showcase the capabilities of the ADuCM355 precision analog microcontroller. This microcontroller is specifically tailored for electrochemical and biosensor applications, making the evaluation board an excellent tool for developers in the medical, environmental monitoring, and industrial sectors.

The evaluation board is compatible with the Arduino form factor, which allows for easy integration with existing Arduino hardware and a vast ecosystem of shields for rapid prototyping. The ADuCM355 at the heart of the EVAL-M355-ARDZ-INT features a 32-bit ARM Cortex-M3 processor, providing ample computing power for complex sensor data processing and analysis.

One of the standout features of the EVAL-M355-ARDZ-INT is its integrated, high-precision analog front-end (AFE). This AFE includes a potentiostat and TIA (transimpedance amplifier) which are essential for electrochemical sensing. The board supports various electrochemical sensing techniques including amperometric, voltammetric, and impedimetric methods, making it highly versatile for different types of sensor applications.

Additional features of the EVAL-M355-ARDZ-INT include:

  • Multiple configurable analog inputs for sensor interfacing
  • Integrated dual ultra-low power, low noise DACs for sensor biasing
  • On-chip temperature sensor for thermal compensation
  • Advanced power management for battery-powered applications
  • USB connectivity for easy communication with a PC or other USB host devices

The board is supported by a comprehensive suite of development tools, including the CrossCore Embedded Studio (CCES) integrated development environment (IDE) and the IAR Embedded Workbench. These tools facilitate the development of custom firmware and applications, enabling developers to fully exploit the capabilities of the ADuCM355 microcontroller.

Whether you are developing a portable point-of-care medical device, a water quality monitoring system, or a smart industrial sensor, the EVAL-M355-ARDZ-INT evaluation board from Analog Devices Inc. provides a robust platform to accelerate development and help bring your innovative sensor solutions to market faster.

You May Also Be Interested in

Analog Devices Inc.
PMOD BOARD TOXIC GAS DETECTOR
Need more? Email Us
Adafruit Industries LLC
2.23 MONOCHROME OLED BONNET FOR
Need more? Email Us
Analog Devices Inc.
PMOD BRD RTD SENSOR CONDITIONER
Need more? Email Us
Adafruit Industries LLC
H3LIS331 ULTRA HIGH RANGE TRIPLE
Need more? Email Us
Texas Instruments
INDUSTRIAL CARRIER EVM
Need more? Email Us
Samsung
Need more? Email Us
MikroElektronika
SRAM CLICK
Need more? Email Us
MikroElektronika
BOARD HALL CURRENT SENSOR CLICK
Need more? Email Us
MikroElektronika
HTU21D CLICK BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess