EN
  • EN
  • DE

EVAL-ADM1064TQEBZ

Part No EVAL-ADM1064TQEBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION BOARD I.C. / ADM1064 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Bulk
Type Power Management
Function Power Supply Supervisor/Tracker/Sequencer
Embedded No
Utilized IC / Part ADM1064
Primary Attributes 10 Inputs, 10 Outputs (6 can be FET Drivers)
Supplied Contents Board(s)
Secondary Attributes 3.3V LVCMOS Input Tolerant for SMBus Interface
Base Product Number ADM1064
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names -2735-EVAL-ADM1064TQEBZ,505-EVAL-ADM1064TQEBZ
Standard Package 1
Win Source Part Number 1009144-EVAL-ADM1064TQEBZ
Ultra Librarian 3D Model Ultra Librarian EVAL-ADM1064TQEBZ CAD Model

Description

EVAL-ADM1064TQEBZ - Power Management System Evaluation Board

The EVAL-ADM1064TQEBZ is a comprehensive evaluation board designed by Analog Devices Inc. to showcase the capabilities of the ADM1064 Super Sequencer®. This advanced product is engineered for complex power management tasks, particularly in mission-critical systems where reliability and precision are paramount. The ADM1064 chip is a highly configurable power supply manager and supervisory device, making it an ideal solution for monitoring and controlling multiple power rails in a system.

This evaluation board provides a hands-on platform for engineers to develop, test, and optimize power management strategies involving the ADM1064. It is equipped with a range of features that facilitate an in-depth exploration of the ADM1064's functions, including sequencing, margining, supervision, and EEPROM-based configuration storage.

Key Features:

  • Comprehensive Sequencing: The ADM1064 provides sophisticated sequencing capabilities, allowing for the precise control of power-up and power-down sequences across multiple power rails.
  • Voltage Monitoring and Margining: With precise voltage monitoring and margining functions, the device ensures that all power rails are within their specified ranges, enhancing system stability and performance.
  • Programmable Watchdog Timer: A built-in watchdog timer helps prevent system lock-up, ensuring that the system operates reliably under various conditions.
  • EEPROM Configuration: Configuration settings can be stored in the onboard EEPROM, enabling the device to automatically load predefined settings upon power-up.
  • Graphical User Interface (GUI): The evaluation board is supported by a user-friendly GUI, which simplifies the process of configuring and monitoring the ADM1064's parameters.
  • Flexible Power Supply Options: The EVAL-ADM1064TQEBZ is designed to work with a wide range of power supply voltages, accommodating various system requirements.

With the EVAL-ADM1064TQEBZ, engineers have the perfect tool to prototype and validate power management schemes that demand high reliability and accuracy. Whether used in server farms, telecommunications, or industrial systems, this evaluation board is an essential asset for any development team working with complex power distribution networks.

For more information and resources, including datasheets, application notes, and design support, visit the Analog Devices Inc. website.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess