EN
  • EN
  • DE
  • IT

DC9018B-C

Part No DC9018B-C
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD DEMO WIRELESSHART RF MMCX  /  LTP5901 series 802.15.4 Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Series Dust Networks®, SmartMesh®, WirelessHART
Package Bulk
Type 802.15.4
Frequency 2.4GHz
For Use With/Related Products LTP5901
Supplied Contents Board(s)
Base Product Number DC9018
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1228330-DC9018B-C
Ultra Librarian 3D Model Ultra Librarian DC9018B-C CAD Model

Description

Product Overview: DC9018B-C from Analog Devices Inc.

The DC9018B-C, a high-performance evaluation board from Analog Devices Inc., is designed to showcase the capabilities of the LTC®2335-16, a 16-bit, 8-channel, 1Msps successive approximation register (SAR) analog-to-digital converter (ADC). This product is an essential tool for engineers and designers who require precise and rapid data conversion for their applications.

Key Features

  • High Resolution: The LTC2335-16 ADC offers a 16-bit resolution, ensuring accurate and detailed digital representation of the analog input signals.
  • Multiple Channels: With 8 channels, the DC9018B-C can handle a variety of inputs simultaneously, making it ideal for multi-sensor systems or parallel processing applications.
  • High Speed: The 1Msps sample rate provides rapid data conversion, which is critical for high-speed signal processing and real-time applications.
  • Easy to Use: The evaluation board is user-friendly, with software that enables quick setup and immediate data collection, simplifying the process of testing and prototyping.
  • Flexible Power Options: The board can be powered by a single 5V supply, accommodating a wide range of power environments.

Applications

The DC9018B-C is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial process control
  • Automotive systems

Technical Specifications

Parameter Specification Resolution 16 bits Number of Channels 8 Sample Rate 1Msps Supply Voltage 5V

The DC9018B-C evaluation board is an indispensable asset for any development team working with high-fidelity data conversion, providing the reliability and performance expected from Analog Devices Inc. Whether in the lab or in the field, this product delivers the precision and speed required for demanding applications.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MABA-007159-00000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007748-CT116
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011100-TR100
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010145-TR050
Need more? Email Us
MACOM Technology Solutions
CGHV35400F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007681-CT201
Need more? Email Us
Pulse
EVAL BOARD W3330 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
SAMPLE BRD,ATTENUATOR,DC-30GHZ
Need more? Email Us
MACOM Technology Solutions
CMPA0560008S EVALUATION BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess