EN
  • EN
  • DE

DC823B-A

Part No DC823B-A
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL LTM4600  /  LTM4600 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Series µModule®
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 0.6V, 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, or 5V
Current - Output 10A
Voltage - Input 4.5V ~ 20V
Regulator Topology Buck
Frequency - Switching 1.35MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTM4600
Base Product Number DC823B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names DC823BA,-2735-DC823B-A
Standard Package 1
Win Source Part Number 1072758-DC823B-A
Ultra Librarian 3D Model Ultra Librarian DC823B-A CAD Model

Description

The DC823B-A is a high-performance, precision data conversion product from Analog Devices Inc., a leading company renowned for its innovative and reliable semiconductor solutions. Designed to cater to a wide range of applications, this product exemplifies the cutting-edge technology that Analog Devices is known for.

Key Features

  • High Precision: The DC823B-A offers exceptional accuracy and linearity, making it suitable for critical measurement applications.
  • High-Speed Operation: With its fast data conversion rates, this product is ideal for high-speed systems, ensuring minimal latency and increased efficiency.
  • Low Power Consumption: Energy efficiency is at the heart of the DC823B-A design, which allows for reduced power usage without sacrificing performance.
  • Robust Interface: The product features a robust digital interface that ensures reliable communication with microcontrollers and digital signal processors.

Applications

The versatility of the DC823B-A makes it an excellent choice for a variety of applications, including but not limited to:

  • Medical instrumentation
  • Industrial process control
  • Data acquisition systems
  • Automotive electronics
  • Communication infrastructure

Technical Specifications

The DC823B-A boasts an array of technical specifications that underscore its performance capabilities:

  • Resolution: High-resolution ADC for precise data conversion
  • Sample Rate: Capable of handling high sample rates for real-time applications
  • Interface: User-friendly digital interface compatible with modern microprocessors
  • Supply Voltage: Operates at a standard voltage, facilitating easy integration into system designs

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability, and the DC823B-A is no exception. Each unit is rigorously tested to ensure it meets stringent performance criteria, providing designers and engineers with a dependable solution they can trust.

Support and Resources

Customers can access a wealth of resources provided by Analog Devices, including detailed datasheets, application notes, and technical support from experienced engineers. These resources are designed to help users maximize the potential of the DC823B-A in their specific applications.

You May Also Be Interested in

ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess