EN
  • EN
  • DE

DC2810A

Part No DC2810A
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description LTM4673 DEMOBOARD HIGH DENSITY Q
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201425-DC2810A
Manufacturer Analog Devices Inc.
Category Development Boards, Kits, Programmers- Evaluation Boards -DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Series µModule®
Package Bulk
Product Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 4, Non-Isolated
Voltage - Output 0.9V, 1V, 1.2V, 1.8V
Current - Output 12A, 12A, 5A, 5A
Regulator Topology Buck
Ultra Librarian 3D Model Ultra Librarian DC2810A CAD Model

Description

Analog Devices Inc. presents the DC2810A, a state-of-the-art evaluation board designed for testing the performance and functionalities of the LTC®3335, a high-efficiency, nanopower buck-boost converter. This board is an essential tool for engineers and developers looking to explore the capabilities of LTC®3335 in applications requiring minimal power consumption and extended battery life.

Key Features

  • Wide Input Voltage Range: The LTC®3335, at the heart of the DC2810A, operates over a wide input voltage range of 1.8V to 5.5V, making it versatile for various battery chemistries and configurations.
  • Nanopower Operation: With quiescent current as low as 680nA, the board is optimized for systems where power conservation is critical, such as remote sensors and wearable technology.
  • Integrated Energy Harvesting: The LTC®3335 includes an onboard energy harvesting capability, allowing it to collect and store energy from sources such as solar panels or thermoelectric generators.
  • Programmable Peak Input Current: Users can set the peak input current limit from 5mA to 250mA, providing flexibility for a range of power sources and load conditions.
  • Buck-Boost Operation: The board ensures a stable output voltage even when the input voltage fluctuates above or below the output voltage, making it ideal for applications with variable power supplies.

Applications

The DC2810A is well-suited for a variety of applications that demand low power consumption and high efficiency. These include:

  • Wireless Sensor Networks
  • Energy Harvesting Systems
  • Portable and Wearable Devices
  • Remote Monitoring
  • Industrial IoT Devices

Design Support

Analog Devices Inc. provides comprehensive design support for the DC2810A, including detailed documentation, reference designs, and technical assistance to facilitate rapid development and integration into your projects.

With its robust feature set and the backing of Analog Devices' expertise, the DC2810A evaluation board is an invaluable asset for any project where energy efficiency and power management are of the utmost importance.

You May Also Be Interested in

Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess