EN
  • EN
  • DE

DC2681A-A

Part No DC2681A-A
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description LTM4645EY DEMO BOARD SINGLE 25A  /  LTM4645 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Series µModule®
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1V
Current - Output 25A
Voltage - Input 6V ~ 15V
Regulator Topology Buck
Frequency - Switching 600kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTM4645
Base Product Number DC2681
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -2735-DC2681A-A
Standard Package 1
Win Source Part Number 1167992-DC2681A-A
Ultra Librarian 3D Model Ultra Librarian DC2681A-A CAD Model

Description

Product Overview: DC2681A-A from Analog Devices Inc.

The DC2681A-A is a demonstration board from Analog Devices Inc., designed to showcase the capabilities of the LTC3310S, a 10A low voltage, synchronous step-down silent switcher in a compact solution. This product is part of the broad portfolio of power management solutions that Analog Devices offers, catering to a wide range of applications that require efficient power conversion and management.

Key Features

  • High Efficiency: The LTC3310S is designed for high efficiency at high switching frequencies, which translates to reduced power loss and heat generation, making it an excellent choice for thermally sensitive applications.
  • Compact Size: The small footprint of the DC2681A-A is ideal for space-constrained applications without compromising performance.
  • Wide Input Voltage Range: With an operating input voltage range from 2.25V to 5.5V, the board is versatile and can be used in various systems with different power requirements.
  • Silent Switcher® 2 Architecture: The Silent Switcher 2 design minimizes EMI emissions, a critical feature for applications sensitive to electromagnetic interference, such as precision measurement or communication systems.
  • Fast Transient Response: The LTC3310S provides a fast transient response, ensuring stable operation during sudden load changes, which is crucial for powering sensitive digital circuits.

Applications

Due to its high efficiency and compact design, the DC2681A-A is suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Datacom and telecom power supplies
  • Automotive and industrial supplies
  • Medical equipment
  • Point-of-load power conversion

The DC2681A-A demonstration board is an excellent tool for engineers and designers to evaluate the LTC3310S regulator's performance. It provides a practical example of a high-performance power supply that can be integrated into a larger system or serve as a reference design for custom applications. With its robust design and versatile features, the DC2681A-A from Analog Devices Inc. is a valuable addition to any power management toolkit.

For more information, detailed specifications, and support resources, customers can visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess