EN
  • EN
  • DE

DC1815A-D

Part No DC1815A-D
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description BOARD EVAL FOR LTC4266A-4 / LTC4266A-4 Power over Ethernet (PoE) Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Power Management
Function Power over Ethernet (PoE)
Embedded No
Utilized IC / Part LTC4266A-4
Supplied Contents Board(s)
Base Product Number DC1815
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.8500
Other Names -2735-DC1815A-D,DC1815AD
Standard Package 1
Win Source Part Number 1232145-DC1815A-D
Ultra Librarian 3D Model Ultra Librarian DC1815A-D CAD Model

Description

The DC1815A-D is a high-performance demonstration board from Analog Devices Inc., designed to showcase the capabilities of their advanced power management and signal conditioning technologies. This product is part of a series of evaluation boards that provide engineers with a robust platform for testing and prototyping with Analog Devices components.

Key Features

  • Integrated Circuits: The board features a range of integrated circuits from Analog Devices, which are optimized for efficient power conversion and signal processing.
  • Power Efficiency: With an emphasis on power management, the DC1815A-D demonstrates high efficiency and low quiescent current, ideal for battery-powered and energy-sensitive applications.
  • Flexible Input Voltage: The evaluation board supports a wide range of input voltages, accommodating various power sources and making it suitable for diverse applications.
  • Comprehensive Protection: The board includes features such as overvoltage, overcurrent, and thermal protection, ensuring reliable operation under different conditions.
  • User-Friendly Interface: Designed with ease of use in mind, the DC1815A-D offers accessible test points and connectors, simplifying the setup and measurement process.

Applications

The versatility of the DC1815A-D makes it an invaluable tool for a wide array of applications, including:

  • Telecommunications
  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics
  • Portable Devices and Wearables

Technical Specifications

The technical specifications of the DC1815A-D reflect its capability to handle demanding applications:

  • Input Voltage Range: 5V to 15V
  • Output Voltage Range: 1.2V to 3.3V
  • Maximum Output Current: 3A
  • Operating Temperature: -40°C to 85°C

For detailed technical specifications, please refer to the official datasheet provided by Analog Devices Inc.

Conclusion

The DC1815A-D from Analog Devices Inc. is a testament to the company's commitment to providing innovative solutions for power management and signal conditioning. Whether for research, development, or educational purposes, this demonstration board is an excellent resource for professionals looking to leverage the quality and performance of Analog Devices' components in their projects.

You May Also Be Interested in

Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess