EN
  • EN
  • DE

DAC8426EPZ

Part No DAC8426EPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT QUAD 10VREF 20DIP / DAC 4-CH R-2R 8-bit 20-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 8
Number of D/A Converters 4
Settling Time 3μs (Typ)
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type Internal
Operating Supply Voltage 13.5 V ~ 16.5 V
Voltage - Supply, Digital 13.5 V ~ 16.5 V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 772477-DAC8426EPZ
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8426
Introduction Date September 12, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC8426EPZ CAD Model

Description

DAC8426EPZ - Quad Voltage Output 8-Bit Digital-to-Analog Converter

The DAC8426EPZ, manufactured by Analog Devices Inc., is a precision quad voltage output 8-bit digital-to-analog converter (DAC) that offers high-performance in a compact package. This device is designed to meet the demanding requirements of industrial, communication, and consumer applications where space is at a premium and high reliability is essential.

With its 8-bit resolution, the DAC8426EPZ provides a fine level of control over the analog output, which is essential for applications requiring precise signal generation. The four independent DAC channels allow for multiple signal outputs to be controlled simultaneously, making it ideal for complex systems that require multiple analog signals.

Key Features:

  • Resolution: 8-bit quad-channel digital-to-analog conversion ensures accurate and stable analog outputs.
  • Output Range: The DAC8426EPZ features a flexible output range that can be configured to match the needs of the specific application.
  • Settling Time: Fast settling time enables quick response to digital input changes, critical for high-speed applications.
  • Power Consumption: Low power operation is a hallmark of this device, making it suitable for power-sensitive designs.
  • Package: The device comes in a 24-lead PDIP (Plastic Dual In-line Package), which is widely used and easy to integrate into various circuit designs.
  • Interface: It features a simple digital interface that can be easily connected to microcontrollers, DSPs, or other digital systems.
  • Reliability: Built by Analog Devices, a leader in precision semiconductors, the DAC8426EPZ is designed for stability and longevity in demanding environments.

The DAC8426EPZ is particularly well-suited for applications such as automated test equipment, digital gain and offset adjustment, industrial process control, and closed-loop servo-control. Its robust design ensures performance consistency and reliability over a wide temperature range, making it a preferred choice for systems that operate in variable conditions.

Overall, the DAC8426EPZ from Analog Devices Inc. is a versatile and reliable solution for systems requiring high-quality digital-to-analog conversion with multiple output channels. Its combination of performance, compact form factor, and ease of use makes it a valuable component in a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess