Product Overview: DAC8412FPCZ-REEL from Analog Devices Inc.
The DAC8412FPCZ-REEL is a precision digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This particular DAC is part of a family of quad 12-bit voltage-output DACs, offering exceptional accuracy and stability in a compact form factor, making it an ideal choice for a wide array of applications that require precise digital-to-analog conversion.
With its 12-bit resolution, the DAC8412FPCZ-REEL ensures fine granularity in the analog output, allowing for nuanced and detailed signal representation. This level of precision is essential for applications such as automated test equipment, data acquisition systems, process control, and many others where fidelity and repeatability are of paramount importance.
The device comes in a surface-mount package, specifically in a reel format, which is suitable for automated assembly processes, facilitating efficient manufacturing and handling. The packaging type enhances the adaptability of this DAC for high-volume production environments.
Key features of the DAC8412FPCZ-REEL include:
- Quad 12-bit voltage-output DACs
- Single 15V supply operation
- Settling time of 10µs to 0.012%
- Four-quadrant multiplication
- Low power consumption
- Serial data input
- Double-buffered interface
- On-chip output amplifiers
- Temperature range: -40°C to +85°C
The device also features a serial data input, which minimizes the number of interface lines required, thus reducing the overall system complexity and board space. The double-buffered interface offers flexibility in timing and control, allowing the DAC8412FPCZ-REEL to be seamlessly integrated into a variety of digital systems.
With its robust design and reliable performance, the DAC8412FPCZ-REEL from Analog Devices Inc. stands out as an excellent choice for designers and engineers looking to incorporate a high-quality DAC into their systems. Its combination of precision, speed, and ease of use ensures that it can meet the stringent demands of modern electronic applications.