EN
  • EN
  • DE

DAC210GX

Part No DAC210GX
Manufacturer Analog Devices Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011338-DAC210GX
Categories OEM Parts(C-E)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC210GX CAD Model

Description

Analog Devices Inc. DAC210GX Overview

The DAC210GX is a high-performance Digital-to-Analog Converter (DAC) from Analog Devices Inc., a leader in the field of precision high-speed data conversion technology. Designed for applications requiring the utmost accuracy and detail, the DAC210GX is an ideal solution for professional audio, instrumentation, and automated test equipment.

Key Features

  • Precision Performance: The DAC210GX boasts a resolution of 24-bits, providing outstanding dynamic range and signal-to-noise ratio. This ensures that even the most subtle details in the digital signal are converted to analog with high fidelity.
  • High-Speed Interface: With a fast serial interface, the DAC210GX can handle high data rates, making it suitable for applications that require quick and efficient data processing.
  • Flexible Voltage Supply: This DAC operates on a versatile voltage supply range, accommodating various system design requirements and ensuring compatibility with a wide range of other components.
  • Robust Thermal Performance: Engineered to perform reliably over a broad temperature range, the DAC210GX is well-suited for use in environments with challenging thermal conditions.
  • Low Power Consumption: The device is optimized for low power operation, making it an excellent choice for portable and battery-powered applications where power efficiency is critical.

Applications

The DAC210GX is versatile and can be used in a multitude of applications, including:

  • Professional Audio Equipment
  • Precision Instrumentation
  • Automated Test Equipment
  • High-end Consumer Electronics
  • Industrial Control Systems

Technical Specifications

The DAC210GX offers the following technical specifications:

  • Resolution: 24-bit
  • Interface: High-speed serial
  • Power Supply Range: Versatile
  • Temperature Range: Wide operating range
  • Package: Industry-standard packaging

With its combination of high precision, speed, and flexibility, the DAC210GX from Analog Devices Inc. is a superior choice for designers and engineers who demand the best in digital-to-analog conversion. Its reliable performance under various conditions and efficient power usage make it a highly desirable component in any high-performance electronic system.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess