EN
  • EN
  • DE

DAC120Z

Part No DAC120Z
Manufacturer Analog Devices Inc.
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1204594-DAC120Z
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC120Z CAD Model

Description

Analog Devices Inc. DAC120Z Overview

The DAC120Z from Analog Devices Inc. is a high-precision digital-to-analog converter (DAC) designed to deliver superior performance for advanced industrial, communication, and instrumentation systems. This innovative component is engineered to provide accurate and stable analog output, converting digital signals into their analog counterparts with remarkable fidelity.

Key Features

  • Resolution: The DAC120Z boasts a 12-bit resolution, offering fine granularity and precise control over the analog output, making it suitable for applications that demand high levels of accuracy.
  • Update Rate: With a fast update rate, this DAC ensures minimal delay in signal conversion, allowing for real-time performance in critical applications.
  • Stability: The built-in reference voltage ensures that the output remains stable over time and across various temperature ranges, contributing to the reliability of the system it's integrated into.
  • Low Power Consumption: Designed for efficiency, the DAC120Z operates with low power consumption, making it an ideal choice for portable and battery-operated devices where power efficiency is paramount.
  • Interface: It features a user-friendly digital interface, which simplifies the integration process with microcontrollers and digital processors.

Applications

The DAC120Z is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Telecommunications equipment
  • Precision instrumentation
  • Automated test equipment

Performance and Reliability

Analog Devices Inc. is known for its commitment to quality, and the DAC120Z is no exception. It is designed to meet the stringent requirements of professional-grade electronics, offering both high performance and long-term reliability. The device's robust construction ensures that it can withstand the rigors of demanding environments, while its precision engineering delivers the accuracy needed for the most sensitive applications.

In summary, the DAC120Z from Analog Devices Inc. is a top-tier digital-to-analog converter that combines precision, speed, and efficiency, making it an excellent choice for a wide range of applications that require the highest standards of data conversion accuracy and performance.

You May Also Be Interested in

NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Chilisin
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
AVX Corporation
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess