EN
  • EN
  • DE

CMP402GSZ-REEL

Part No CMP402GSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 4 GEN PUR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000735-CMP402GSZ-REEL
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)- Linear- Comparators
Package Tape & Reel (TR) /Cut Tape (CT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Supplier Device Package 16-SOIC
Base Product Number CMP401
Hysteresis 2mV
CMRR, PSRR (Typ) 60dB CMRR, 60dB PSRR
Ultra Librarian 3D Model Ultra Librarian CMP402GSZ-REEL CAD Model

Description

Product Overview: CMP402GSZ-REEL by Analog Devices Inc.

The CMP402GSZ-REEL is a high-performance, precision operational amplifier (op-amp) from the renowned manufacturer Analog Devices Inc. This component is part of a product family known for its reliability and efficiency in various electronic applications. The CMP402GSZ-REEL is designed to meet the demanding requirements of modern circuit designs, providing excellent linearity, low noise, and high output drive capability.

Key Features

  • High Precision: The CMP402GSZ-REEL offers exceptional accuracy and stability, making it suitable for precision applications that require a high degree of exactitude.
  • Low Noise: With its low-noise characteristics, this op-amp ensures a clean signal path, which is critical in audio applications and sensitive measurement equipment.
  • Wide Supply Range: The device can operate over a broad supply voltage range, accommodating various power supply configurations and simplifying system design.
  • Robust Output Drive: Capable of driving high loads, the CMP402GSZ-REEL can be used in applications where output power is a significant consideration.
  • Surface-Mount Package: Available in a compact, surface-mount package, this op-amp saves valuable board space and is suitable for high-density electronic assemblies.

Applications

The versatility of the CMP402GSZ-REEL makes it an ideal choice for a wide range of applications, including:

  • Test and measurement equipment
  • Data acquisition systems
  • Professional audio equipment
  • Active filters and signal conditioning
  • Industrial control systems

Product Specifications

The CMP402GSZ-REEL is provided in a tape and reel packaging format, facilitating automated assembly processes and ensuring safe handling during manufacturing. It is characterized by a temperature range that guarantees reliable performance across various environmental conditions.

Analog Devices Inc. is known for producing components that lead the industry in terms of performance and durability. The CMP402GSZ-REEL is a testament to their commitment to quality, offering designers a robust and flexible solution for their op-amp needs.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2060 $68.8240
9+ $14.1176 $127.0584
13+ $13.6764 $177.7932
18+ $13.2351 $238.2318
23+ $12.7939 $294.2597
31+ $11.4703 $355.5793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,951 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess