EN
  • EN
  • DE

CMP401GSZ-REEL

Part No CMP401GSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR LV 23NS 16SOIC / Comparator General Purpose CMOS, TTL 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type General Purpose
Number of Elements 4
Output Type CMOS, TTL
Voltage - Supply, Single/Dual (±) ±5V
Voltage - Input Offset (Max) 3mV @ 5V
Current - Input Bias (Max) 3µA @ 5V
Current - Quiescent (Max) 6mA,1mA
CMRR, PSRR (Typ) 60dB CMRR, 60dB PSRR
Propagation Delay (Max) 30ns
Hysteresis 2mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Base Product Number CMP401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CMP401GSZ-REELDKR,CMP401GSZ-REELCT,-2735-CMP401GSZ-REELCT,CMP401GSZ-REEL-ND,CMP401GSZ-REELTR
Standard Package 2,500
Win Source Part Number 1145048-CMP401GSZ-REEL
Ultra Librarian 3D Model Ultra Librarian CMP401GSZ-REEL CAD Model

Description

Analog Devices Inc. Presents the CMP401GSZ-REEL

The CMP401GSZ-REEL from Analog Devices Inc. is a state-of-the-art precision operational amplifier designed for a wide range of applications. This product comes in a convenient reel packaging, making it ideal for high-volume manufacturing and ensuring safe storage and handling during transportation. The CMP401GSZ-REEL is a testament to Analog Devices' commitment to providing high-performance components for the electronics industry.

Key Features of the CMP401GSZ-REEL

  • High Precision: The operational amplifier is designed for high accuracy and stability, which is crucial for applications requiring precise signal amplification.
  • Low Power Consumption: It operates with a low power draw, making it suitable for battery-powered devices and energy-efficient systems.
  • Wide Supply Range: The device can be powered with a wide supply voltage range, offering flexibility in various circuit designs and applications.
  • Robust Packaging: The reel packaging ensures that the product is protected from environmental factors and is easy to integrate into automated assembly processes.

Applications

The CMP401GSZ-REEL is versatile and can be used in a multitude of electronic systems. Some of the common applications include:

  • Instrumentation and control systems
  • Data acquisition systems
  • Automotive electronics
  • Medical devices
  • Audio equipment
  • Industrial automation

Quality and Reliability

Analog Devices Inc. is renowned for its high-quality products, and the CMP401GSZ-REEL is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance in even the most demanding applications. Customers can trust this product to deliver consistent results over time.

Conclusion

The CMP401GSZ-REEL operational amplifier from Analog Devices Inc. is a top choice for engineers and designers looking for a reliable, high-performance component. Its precision, low power consumption, and flexible supply voltage range, along with the convenient reel packaging, make it an excellent option for a wide array of electronic applications.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6427 $50.9978
34+ $2.9889 $101.6226
52+ $2.8955 $150.5660
72+ $2.8021 $201.7512
93+ $2.7087 $251.9091
124+ $2.4285 $301.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess