EN
  • EN
  • DE

CMP401GRUZ-REEL

Part No CMP401GRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR LV 23NS 16TSSOP / Comparator Quad ±8V/7V/16V 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Number of Elements 4
Output Type CMOS, TTL
Dual Supply Voltage (±) ±5V
Voltage - Input Offset (Maximum) 3mV @ 5V
Current - Input Bias (Maximum) 3μA @ 5V
Maximum Quiescent Current 6mA,1mA
CMRR, PSRR (Typ) 60dB CMRR, 60dB PSRR
Propagation Delay (Maximum) 30ns
Hysteresis 2mV
Operating Temperature Range -40°C ~ 125°C
Package 16-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 16-TSSOP
Win Source Part Number 771635-CMP401GRUZ-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name CMP401
Introduction Date August 28, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CMP401GRUZ-REEL CAD Model

Description

Analog Devices Inc. introduces the CMP401GRUZ-REEL, a precision operational amplifier that stands out for its high-performance features tailored for a wide range of applications. This product is part of a family of monolithic amplifiers that offer excellent accuracy and stability, making it a perfect choice for those in need of reliable signal conditioning solutions.

Key Features

  • High Precision: The CMP401GRUZ-REEL provides outstanding precision with low offset voltage and drift, ensuring accurate signal amplification for both DC and AC applications.
  • Low Power Consumption: Designed for efficiency, it operates with a low quiescent current, which is ideal for battery-powered devices and energy-sensitive applications.
  • Wide Supply Range: It supports a broad range of supply voltages, accommodating various system designs and ensuring flexibility in a multitude of electronic circuits.
  • Robust Output Stage: The device can drive capacitive loads with ease, which is critical for applications that involve DACs or ADCs.
  • Stability: With its superior design, the CMP401GRUZ-REEL maintains stability over a wide range of operating conditions, including temperature variations and supply fluctuations.

Applications

The versatility of the CMP401GRUZ-REEL makes it suitable for a diverse array of applications. It is commonly used in:

  • Instrumentation amplifiers
  • Data acquisition systems
  • Process control systems
  • Medical devices
  • Industrial automation
  • Precision filters
  • Analog-to-digital converters

Packaging and Availability

The CMP401GRUZ-REEL comes in a compact, surface-mount package that is suitable for automated assembly processes, reflecting Analog Devices Inc.'s commitment to ease of manufacturing and integration into end-user applications. The "REEL" designation indicates that this product is available in tape and reel packaging, facilitating efficient handling and placement during the production phase.

Conclusion

With its high precision, low power consumption, and robust design, the CMP401GRUZ-REEL from Analog Devices Inc. is an exemplary component for designers and engineers seeking to enhance the performance and reliability of their electronic systems. Its wide supply voltage range and stability across various conditions make it a versatile and indispensable part of modern electronics.

You May Also Be Interested in

Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0973 $50.9730
24+ $4.1824 $100.3776
38+ $4.0517 $153.9646
52+ $3.9210 $203.8920
66+ $3.7903 $250.1598
89+ $3.3982 $302.4398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess