Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 1
Output Type Open-Collector
Voltage - Supply, Single/Dual (±) 10V ~ 36V, ±5V ~ 18V
Voltage - Input Offset (Max) 1.5mV @ 5V
Current - Input Bias (Max) 0.5µA @ 5V
Current - Output (Typ) 75mA
Current - Quiescent (Max) 3.2mA
Temperature Range - Operating -55°C ~ 125°C
Package / Case TO-99-8 Metal Can
Mounting Type Through Hole
Supplier Device Package TO-99
Standard Package 17 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 915613-CMP01J
Ultra Librarian 3D Model Ultra Librarian CMP01J CAD Model

Description

The CMP01J is a high-performance precision operational amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is renowned for its exceptional accuracy, stability, and versatility, making it an ideal choice for a wide range of applications, including instrumentation, data acquisition systems, and medical equipment.

Key Features

  • High Precision: The CMP01J offers excellent precision with a low offset voltage and drift over temperature, ensuring reliable performance in critical applications.
  • Low Noise: Designed with low noise characteristics, it is suitable for applications requiring a clean signal amplification.
  • Wide Bandwidth: With its wide bandwidth, the CMP01J can handle a broad range of frequencies, making it versatile for various signal processing tasks.
  • Stable Operation: The amplifier is designed to be stable with capacitive loads, ensuring consistent performance under varying conditions.

Applications

  • High-precision instrumentation
  • Data acquisition systems
  • Analog signal processing
  • Medical equipment
  • Professional audio equipment

Technical Specifications

Parameter Value Supply Voltage (±V) ±4.5 to ±18 Input Offset Voltage 75 µV max Input Bias Current 10 nA max Common-Mode Rejection Ratio (CMRR) 115 dB min Power Consumption 135 mW max

The CMP01J is available in a robust package that is designed to meet the demands of both commercial and industrial environments. With its combination of precision, low noise, and high stability, the CMP01J from Analog Devices Inc. is a reliable component for any high-performance electronic system.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR DUAL ECL 16-CDIP
Need more? Email Us
ECAD model for MC10E1651L
ON Semiconductor
Need more? Email Us
ECAD model for NCS2202SNT1G
Linear Technology
IC COMP W/REF LOWPWR QUAD 16SOIC
Lowest to $56.1599
ECAD model for LTC1444IS#PBF
Texas Instruments
IC QUAD DIFF COMPARATOR 14-TSSOP
Lowest to $0.1478
ECAD model for LM339PWG4
Maxim Integrated
IC COMPARATOR LP 8-DIP
Need more? Email Us
ECAD model for MAX913EPA+
Texas Instruments
Comparator Single R-R I/P ±3.25V/6.5V 5-Pin SC-70 T/R / IC COMPARATOR NANO-POWER SC70-5
Lowest to $0.5790
ECAD model for TLV3691IDCKR
Maxim Integrated
Need more? Email Us
ECAD model for MXL1016CSB
Linear Technology
IC COMP W/REF LOWPWR QUAD 16SOIC
Need more? Email Us
ECAD model for LTC1443CS#PBF
NXP / Nexperia
IC COMPARATOR LOW VOLTAGE 6XSON
Need more? Email Us
ECAD model for NCX2202GM,115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention