EN
  • EN
  • DE

SSM6515BCBZRL

Part No SSM6515BCBZRL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description CLASS D AUDIO AMP, ULTRA-LOW POW / Amplifier IC 1-Channel (Mono) Class D 11-WLCSP (0.98x1.44)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 80mW x 1 @ 16Ohm
Voltage - Supply 1.1V ~ 1.98V, 1.7V ~ 1.98V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 11-WLCSP (0.98x1.44)
Package / Case 11-XFBGA, WLCSP
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1337746-SSM6515BCBZRL
Ultra Librarian 3D Model Ultra Librarian SSM6515BCBZRL CAD Model

Description

Introducing the SSM6515BCBZRL from Analog Devices Inc.

The SSM6515BCBZRL is a cutting-edge audio amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This small, yet powerful, amplifier is part of their renowned SoundPlus series, which is known for delivering exceptional audio quality with low distortion and high fidelity.

Key Features

  • High-Quality Audio Performance: The SSM6515BCBZRL provides clean, accurate audio amplification, ensuring a pristine listening experience for a wide range of applications.
  • Efficiency: This amplifier is designed for optimal power efficiency, which not only conserves energy but also minimizes heat generation, extending the life of the product.
  • Compact Size: The small footprint of the SSM6515BCBZRL makes it an ideal choice for space-constrained applications, without compromising on power or audio quality.
  • Robust Construction: Built with the reliability and durability expected from Analog Devices products, this component is designed to withstand the rigors of frequent use in various environments.

Applications

The versatility of the SSM6515BCBZRL allows it to be used in a multitude of audio applications. It is especially suitable for:

  • Professional audio equipment
  • High-end consumer audio systems
  • Automotive sound systems
  • Portable audio devices
  • Active speakers and studio monitors

Product Specifications

The SSM6515BCBZRL comes packed with features that make it a top choice for audio amplification needs:

  • Manufacturer: Analog Devices Inc.
  • Product Category: Audio Amplifiers
  • RoHS: Yes
  • Mounting Style: SMD/SMT
  • Package / Case: Die
  • Output Power: As per datasheet
  • THD plus Noise: As per datasheet
  • Supply Voltage: As per datasheet
  • Operating Temperature Range: As per datasheet

For detailed specifications, please refer to the official datasheet provided by Analog Devices Inc.

Conclusion

With its superior audio performance, efficiency, and compact design, the SSM6515BCBZRL from Analog Devices Inc. represents an excellent choice for designers and engineers looking to incorporate high-quality sound into their products. Whether for professional or consumer use, this amplifier is sure to exceed expectations and deliver the fidelity that audiophiles demand.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,630 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess