EN
  • EN
  • DE

SSM3525BCBZRL

Part No SSM3525BCBZRL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS D MONO 30.2W 23WLCSP  /  Amplifier IC 1-Channel (Mono) Class D 23-WLCSP (2.22x2.34)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Analog Devices Inc.
Package Tape & Reel
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 30.2W x 1 @ 4Ohm, 15.2W x 2 @ 8Ohm
Voltage - Supply 4.5V ~ 17V
Features Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 23-WLCSP (2.22x2.34)
Package / Case 23-UFBGA, WLCSP
Base Product Number SSM3525
Other Names SSM3525BCBZRL,-2735-SSM3525BCBZRLDKR,-2735-SSM3525BCBZRLCT,505-SSM3525BCBZRLDKR,505-SSM3525BCBZRLCT,505-SSM3525BCBZRLTR
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260623-SSM3525BCBZRL
Ultra Librarian 3D Model Ultra Librarian SSM3525BCBZRL CAD Model

Description

Introducing the SSM3525BCBZRL from Analog Devices Inc.

The SSM3525BCBZRL is a state-of-the-art audio amplifier that offers a perfect blend of high performance, efficiency, and compact design. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this product is designed to deliver pristine audio quality while maintaining power efficiency, making it an ideal choice for a wide range of audio applications.

Key Features

  • Class-D Amplifier: This integrated circuit is built around a Class-D amplifier architecture, known for its high-efficiency levels that significantly reduce heat dissipation and power loss, making it an eco-friendly solution for modern audio systems.
  • High Output Power: The SSM3525BCBZRL can deliver a substantial amount of power despite its small footprint, providing ample volume and clarity for a satisfying audio experience.
  • Single-Supply Operation: It operates on a single power supply, simplifying the design and reducing the overall component count, which can be particularly beneficial in space-constrained applications.
  • Integrated Protection: The device includes various protection features such as over-temperature, under-voltage, and short-circuit protection, ensuring reliable operation and longevity of the product.
  • Advanced Modulation Scheme: It employs sophisticated modulation techniques to reduce electromagnetic interference (EMI), allowing it to be used in close proximity to sensitive RF and wireless devices without causing disruptions.

Applications

The versatility of the SSM3525BCBZRL makes it suitable for a variety of applications, including but not limited to:

  • Portable and wireless speakers
  • Smartphones and tablets
  • Home theater systems
  • Active noise-cancelling headphones
  • Automotive audio systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the SSM3525BCBZRL is no exception. This product is built to meet high standards, ensuring consistent performance and reliability over its operational lifetime. With its advanced features and robust design, the SSM3525BCBZRL stands out as a superior audio amplification solution for manufacturers and designers looking to enhance their audio products with top-tier sound quality and efficiency.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess