EN
  • EN
  • DE
  • IT

OP2790006SR

Part No OP2790006SR
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description NONE IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Series *
Package Bulk
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1345721-OP2790006SR
Ultra Librarian 3D Model Ultra Librarian OP2790006SR CAD Model

Description

The OP2790006SR from Analog Devices Inc. is a high-performance precision operational amplifier that offers a perfect blend of speed and accuracy. This operational amplifier is designed to cater to a wide range of applications including test and measurement systems, medical devices, and industrial control circuits.

With its low offset voltage and drift, the OP2790006SR ensures precise signal amplification with minimal error over temperature, which is vital for sensitive applications. The device features a high gain bandwidth product and a fast slew rate, making it suitable for high-speed filtering, data acquisition systems, and analog-to-digital converters.

The OP2790006SR operates from a single supply voltage as low as 3V up to 36V, or dual supplies ranging from ±1.5V to ±18V. This wide range of operating voltages provides designers with the flexibility to use the amplifier in various circuit configurations and with different power supply options.

The amplifier's low input bias current and low noise contribute to a clean and stable output signal, which is essential for precision applications. Additionally, the OP2790006SR comes in a compact SOP-8 package, making it an excellent choice for space-constrained applications.

Its robust design includes features such as over-voltage protection and ESD protection, ensuring the device's longevity and reliability in harsh environments. The OP2790006SR also boasts a wide operating temperature range, which allows it to perform consistently in both commercial and industrial temperature settings.

In summary, the Analog Devices Inc. OP2790006SR is a versatile and reliable precision operational amplifier that combines high accuracy, fast response, and operational stability. Whether for professional-grade equipment or intricate electronic systems, this amplifier is engineered to deliver top-notch performance where precision is paramount.

You May Also Be Interested in

Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess