EN
  • EN
  • DE

MAX9939AUB+

Part No MAX9939AUB+
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 2 CIRC 10UMAX/USOP / Programmable Gain Amplifier 2 Circuit Differential 10-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Amplifier Type Programmable Gain
Number of Circuits 2
Output Type Differential
Slew Rate 9V/µs
Gain Bandwidth Product 279 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 1.5 mV
Current - Supply 3.4mA (x2 Channels)
Current - Output / Channel 70 mA
Voltage - Supply Span (Min) 2.9 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX9939
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 50
Win Source Part Number 1321068-MAX9939AUB+
Ultra Librarian 3D Model Ultra Librarian MAX9939AUB+ CAD Model

Description

Product Overview: MAX9939AUB+ from Analog Devices Inc.

The MAX9939AUB+ is a precision, low-power, variable-gain amplifier (VGA) with an I2C interface, engineered by Analog Devices Inc. to deliver exceptional performance in a variety of applications. This versatile component is designed to offer a seamless solution for systems requiring precise amplification control, such as medical instrumentation, base-station receivers, and automatic test equipment.

Key Features

  • Adjustable Gain: The MAX9939AUB+ provides a digitally controlled gain range from -6.5dB to +26.5dB, adjustable in 0.5dB steps, allowing for fine-tuning to meet specific application requirements.
  • High Linearity: This VGA boasts excellent linearity over its entire gain range, ensuring signal integrity and minimizing distortion, which is crucial for high-performance systems.
  • Low Noise Figure: With a low noise figure, the MAX9939AUB+ maintains signal clarity and quality, making it ideal for sensitive RF and IF applications.
  • I2C Interface: The inclusion of an I2C-compatible interface enables easy digital control of the gain settings, providing a convenient way to integrate the amplifier into a microcontroller-based system.
  • Compact Package: Housed in a tiny 10-pin μMAX package, the MAX9939AUB+ is perfect for space-constrained designs, without compromising on functionality.
  • Power Efficiency: The device operates with a single 2.85V to 5.5V supply, offering a power-efficient solution that is suitable for portable and battery-powered applications.

Applications

  • Medical Imaging Systems
  • Wireless Base Station Receivers
  • Automatic Test Equipment
  • Ultrasound and Sonar Imaging
  • Communication Infrastructure

The MAX9939AUB+ from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, precision components that enhance the performance and reliability of electronic systems. Its combination of precision, flexibility, and compactness makes it an excellent choice for designers looking to optimize their signal chain for both performance and space.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess