EN
  • EN
  • DE

DZ254S-11-04-48

Part No DZ254S-11-04-48
Manufacturer DEALON Precision Industry Co., Ltd
Catalog Rectangular Connectors - Headers, Male Pins
Description Pin Header 4 Position 2.54mm Pitch Single Row Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,P=2.54mm(Staggered Pins)
Circluar Pins/Square Pins Pin Header
Number of Rows 1
Mounting Type Surface Mount,Vertical
Insulation Height 2.54mm
Length of Mating Pin 6mm
Contact Material Brass
Number of Pins 4P
Color Black
Pitch 2.54mm
Contact Plating Gold
Current Rating 3A
Pin Structure 1x4P
Ultra Librarian 3D Model Ultra Librarian DZ254S-11-04-48 CAD Model

Description

Product Description for 01L60H

The 01L60H is a robust and efficient electronic component designed to meet the demands of modern electronic circuits. This component is versatile, making it ideal for a variety of applications requiring reliable power management and switching capabilities.

  • Features and Benefits
    • High efficiency for advanced power management.
    • Compact design suitable for space-constrained projects.
    • Reliable performance under various ambient conditions.
  • Applications
    • Switch mode power supplies
    • Industrial automation systems
    • Consumer electronics
  • Additional Details:The 01L60H features a durable construction, ensuring long-lasting performance and low maintenance requirements.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 3POS 4.2MM
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM
Need more? Email Us
Omron
CONN HEADER VERT 4POS 2.54MM
Need more? Email Us
TE Connectivity
CONN HEADER R/A 24POS 4.14MM
Need more? Email Us
HARTING
CONN HEADER VERT 34POS 2.54MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER R/A 12POS 2.54MM
Need more? Email Us
Omron
CONN HEADER R/A 10POS 2.54MM
Need more? Email Us
3M
CONN HEADER SMD 30POS 1.27MM
Need more? Email Us
Omron
CONN HEADER VERT 50POS 2.54MM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,040+ $0.0481 $50.0240
2,535+ $0.0395 $100.1325
3,920+ $0.0383 $150.1360
5,410+ $0.0370 $200.1700
6,985+ $0.0358 $250.0630
9,350+ $0.0321 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 1040 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess