EN
  • EN
  • DE

MAX6946ATE+

Part No MAX6946ATE+
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 20MA 16TQFN / LED Driver IC 10 Output Linear Dimming 20mA 16-TQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Type Linear
Internal Switch(s) Yes
Number of Outputs 10
Voltage - Supply (Min) 2.25V
Voltage - Supply (Max) 3.6V
Voltage - Output 7V
Current - Output / Channel 20mA
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Base Product Number MAX6946
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1320355-MAX6946ATE+
Ultra Librarian 3D Model Ultra Librarian MAX6946ATE+ CAD Model

Description

Product Overview: MAX6946ATE+ from Analog Devices Inc.

The MAX6946ATE+ is a high-performance, compact integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This versatile chip is specifically engineered to meet the rigorous demands of advanced electronic applications, providing a reliable solution for a variety of design needs.

Key Features

  • High Integration: The MAX6946ATE+ integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Efficiency: With its power-saving features, the device operates with minimal power consumption, making it ideal for battery-powered applications or energy-sensitive projects.
  • Versatility: The IC is suitable for a wide range of applications, from industrial control systems to consumer electronics, thanks to its flexible interface and programmable options.
  • Durability: With a robust design that can withstand harsh environments, the MAX6946ATE+ ensures reliable performance under a variety of conditions.

Applications

The MAX6946ATE+ is commonly used in applications that require precise control and efficient power management. It is well-suited for:

  • LED lighting control systems
  • Automotive electronics
  • Portable devices
  • Home automation
  • Industrial control panels

Technical Specifications

With a focus on high-quality performance, the MAX6946ATE+ boasts several technical specifications that make it a top choice for designers and engineers:

  • Operating Temperature Range: Specified for environments requiring robust thermal management.
  • Package Type: Provided in a thermally efficient package that facilitates heat dissipation.
  • Interface: Features an interface that is compatible with a variety of microcontrollers and processors.
  • Customizability: Programmable settings allow for tailored functionality to suit specific application requirements.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the MAX6946ATE+ is no exception. Each IC undergoes rigorous testing to ensure it meets the company's high standards for performance and reliability. Whether for commercial or industrial use, the MAX6946ATE+ from Analog Devices Inc. is a smart choice for your electronic design projects.

You May Also Be Interested in

Aic
Lowest to $0.5556
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess