EN
  • EN
  • DE

MAX516BEWG

Part No MAX516BEWG
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP QUAD PROGR THRES 24-SOIC / Comparator General Purpose CMOS, TTL 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Type General Purpose
Number of Elements 4
Output Type CMOS, TTL
Voltage - Supply, Single/Dual (±) 4.75V ~ 16.5V
Current - Input Bias (Max) 0.3µA @ 16.5V
Current - Quiescent (Max) 10mA
Propagation Delay (Max) 1.5µs
Temperature Range - Operating -40°C ~ 85°C
Case / Package 24-SOIC (0.295", 7.50mm Width)
Mounting Surface Mount
Supplier Device Package 24-SOIC
Base Product Number MAX516
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1321089-MAX516BEWG
Ultra Librarian 3D Model Ultra Librarian MAX516BEWG CAD Model

Description

The MAX516BEWG is a high-performance, precision operational amplifier (op-amp) designed by Analog Devices Inc., a leader in the semiconductor industry. This component is engineered to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including instrumentation, medical devices, and industrial control systems.

Key Features

  • High Precision: The MAX516BEWG offers excellent precision with low offset voltage and low drift over time and temperature, ensuring reliable performance in critical applications.
  • Low Noise: It is designed with a low-noise architecture that minimizes the impact of electrical noise on signal integrity, which is crucial for sensitive applications like audio processing and data acquisition.
  • Wide Bandwidth: The device provides a wide bandwidth, allowing it to handle a broad range of frequencies without compromising signal fidelity.
  • Single Supply Operation: It can operate from a single power supply, simplifying the power supply design and reducing the overall system complexity.
  • Dual Operational Amplifiers: This integrated circuit includes two independent op-amps in one package, offering design flexibility and space-saving benefits.

Applications

The versatility of the MAX516BEWG makes it suitable for various applications, including:

  • Instrumentation amplifiers
  • Precision filters
  • Analog-to-digital converter (ADC) drivers
  • Medical equipment
  • Industrial process controls
  • Professional audio equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the MAX516BEWG is no exception. It is built to meet rigorous industry standards, ensuring long-term reliability even in the most demanding environments.

Technical Specifications

Parameter Value
Supply Voltage 4.5V to 36V
Input Offset Voltage Typically 25 µV
Operating Temperature -40°C to +85°C
Package 24-SOIC (0.295", 7.50mm Width)

For designers and engineers looking for an op-amp that offers precision, low noise, and high integration, the MAX516BEWG from Analog Devices Inc. is a robust choice that promises to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess