EN
  • EN
  • DE

SI4688-A10-GM

Part No SI4688-A10-GM
Manufacturer Skyworks Solutions Inc.
Catalog RF Receivers
Description RF RCVR FM 76MHZ-108MHZ 48QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features series RF Receiver FM 76MHz ~ 108MHz - - PCB, Surface Mount 48-QFN (7x7)
Manufacturer Skyworks Solutions Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name SI4688
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933490-SI4688-A10-GM
Ultra Librarian 3D Model Ultra Librarian SI4688-A10-GM CAD Model

Description

The Skyworks Solutions Inc. SI4688 is a series RF receiver that operates in the frequency range of 76MHz to 108MHz.

  • Series: RF Receiver
  • Frequency Range: 76MHz to 108MHz
  • Package: 48-QFN (7x7)
  • Mounting: Surface Mount
  • Operating Temperature: -40°C to 85°C
  • Supply and Demand Status: Balanced
  • Packaging: Tray
  • Quantity per Package: 260
  • MSL Level: 3 (168 hours)
  • Estimated Production Lead Time: 25 weeks
  • ECCN: EAR99
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
STMicroelectronics
RF RCVR GNSS/GPS 1.575GHZ 18LCC / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)
Lowest to $26.5580
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $4.9381

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess