EN
  • EN
  • DE

MAX4311EEE

Part No MAX4311EEE
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP MPLEX AMP 16QSOP / Video Amp 1 4:1 Multiplexer-Amplifier 16-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 345 MHz
Slew Rate 430V/µs
Current - Supply 6.9 mA
Current - Output / Channel 95 mA
Voltage - Supply, Single/Dual (±) 4V ~ 10.5V, ±2V ~ 5.25V
Mounting Surface Mount
Case / Package 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX4311
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 1
Win Source Part Number 1319667-MAX4311EEE
Ultra Librarian 3D Model Ultra Librarian MAX4311EEE CAD Model

Description

Product Overview: MAX4311EEE from Analog Devices Inc.

Analog Devices Inc. presents the MAX4311EEE, a high-performance video multiplexer that stands out in the market for its exceptional signal integrity and versatility. This device is designed to cater to the demanding requirements of video signal routing in applications such as broadcast video systems, security cameras, and video-on-demand services.

Key Features

  • High Bandwidth: The MAX4311EEE boasts a wide bandwidth that ensures minimal signal degradation, making it ideal for high-resolution video applications.
  • Low Crosstalk: With its low crosstalk characteristics, the device guarantees clear and crisp video signals, reducing interference between channels.
  • Triple Video Buffers: It includes three video buffers, providing flexibility in managing multiple video inputs and outputs.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for portable and battery-powered applications.
  • Single-Supply Operation: The MAX4311EEE operates on a single supply voltage, simplifying the power design of the system.

Applications

The MAX4311EEE is versatile enough to be used in a variety of video applications. It is particularly well-suited for:

  • Professional video switching equipment
  • Security and surveillance systems
  • Video conferencing solutions
  • Automotive rear-view camera systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the MAX4311EEE is no exception. The device is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the highest standards of performance and durability.

Product Specifications

The MAX4311EEE is available in a compact QSOP-16 package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance in a wide range of environments.

In conclusion, the MAX4311EEE from Analog Devices Inc. is a top-tier video multiplexer that offers unparalleled performance for video signal routing. Its combination of high bandwidth, low crosstalk, and low power consumption makes it an excellent choice for designers looking to create sophisticated video systems with uncompromised signal integrity.

You May Also Be Interested in

Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.4146 $64.1460
22+ $5.2633 $115.7926
34+ $5.0989 $173.3626
47+ $4.9344 $231.9168
61+ $4.7699 $290.9639
82+ $4.2765 $350.6730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess