EN
  • EN
  • DE

MAX32550-LCS+

Part No MAX32550-LCS+
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 121CTBGA / ARM® Cortex®-M3 DeepCover® Microcontroller IC 32-Bit Single-Core 108MHz 1MB (1M x 8) FLASH 121-CTBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 108MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, PWM
Number of I/O 70
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 3.3V
Data Converters A/D 2x10b; A/D 1x8b
Oscillator Type Internal
Mounting Surface Mount
Case / Package 121-LFBGA
Supplier Device Package 121-CTBGA (8x8)
Base Product Number MAX32550
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
Other Part Number 175-MAX32550-LCS+
Standard Package 348
Win Source Part Number 1322919-MAX32550-LCS+
Ultra Librarian 3D Model Ultra Librarian MAX32550-LCS+ CAD Model

Description

Product Overview: MAX32550-LCS+ from Analog Devices Inc.

The MAX32550-LCS+ is a highly integrated, advanced secure microcontroller from Analog Devices Inc., designed to meet the stringent security requirements of financial and identity verification applications. This robust product offers a compelling blend of security features, processing power, and flexibility, making it an ideal choice for Point of Sale (POS) terminals, secure electronic payment systems, and other applications where data protection is paramount.

Key Features and Benefits

  • Enhanced Security: The MAX32550-LCS+ boasts a comprehensive suite of security features, including a secure boot loader, hardware cryptographic accelerators, and a true random number generator (TRNG). Its built-in Physical Unclonable Function (PUF) technology ensures the highest level of protection for cryptographic keys, while a dedicated tamper detection circuitry provides additional layers of security against physical attacks.
  • High Performance: Equipped with a powerful ARM Cortex-M3 processor, the MAX32550-LCS+ delivers exceptional performance for complex computational tasks. This processor, in conjunction with the integrated memory management unit (MMU), enables the use of advanced operating systems and software stacks, further enhancing the device's capabilities.
  • Communication Interfaces: A versatile set of communication interfaces, including SPI, UART, I2C, and USB, allows for easy integration into various system architectures. The inclusion of a Smart Card interface also positions the MAX32550-LCS+ as a prime choice for smart card readers and similar applications.
  • Robust Design: The device is designed for reliability in harsh environments, featuring an extended temperature range and a compact, 81-bump, 5mm x 5mm WLP (Wafer-Level Package) that is well-suited for space-constrained applications.
  • Development Support: Analog Devices Inc. provides extensive development support for the MAX32550-LCS+, including reference designs, evaluation kits, and comprehensive documentation, to accelerate product development and time-to-market.

Applications

The MAX32550-LCS+ is a versatile microcontroller that can be used in a variety of applications where security and performance are critical. Its primary applications include:

  • Point of Sale (POS) Terminals
  • Mobile Payment Devices
  • ATMs and Kiosks
  • Secure Identity Verification Systems
  • Industrial Control Systems

With its advanced security features and high-performance processing capabilities, the MAX32550-LCS+ from Analog Devices Inc. is a powerful solution for developers looking to create secure and efficient electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7465 $82.7465
2+ $80.1605 $160.3210
3+ $77.5756 $232.7268
4+ $74.9895 $299.9580
6+ $67.2314 $403.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess