EN
  • EN
  • DE

ZSC31050FEG1-R

Part No ZSC31050FEG1-R
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16SSOP / Sensor Signal Conditioner - Resistive Interface 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Specialized
Mfr IDT, Integrated Device Technology Inc
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Applications Sensor Signal Conditioner - Resistive
Interface I²C, SPI, ZACwire™
Voltage - Supply 2.7V ~ 5.5V
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Mounting Type Surface Mount
Base Product Number ZSC31050
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000 pcs
Win Source Part Number 1383904-ZSC31050FEG1-R
Ultra Librarian 3D Model Ultra Librarian ZSC31050FEG1-R CAD Model

Description

The ZSC31050FEG1-R is an integrated circuit (IC) designed for use in sensor signal conditioners.

  • Application: Resistive Sensor Signal Conditioning
  • Interfaces: I²C, SPI, ZACwire™
  • Voltage Supply: 2.7V to 5.5V
  • Mounting Type: Surface Mount
  • Package: 16-SSOP
  • Manufacturer: IDT, Integrated Device Technology Inc
  • Series: ZSC31050
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • Standard Package: 2,000 pieces

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2571 $61.2855
10+ $10.0572 $100.5720
16+ $9.7429 $155.8864
22+ $9.4286 $207.4292
28+ $9.1143 $255.2004
37+ $8.1714 $302.3418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess