EN
  • EN
  • DE

MAX1667EAP

Part No MAX1667EAP
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 20SSOP / Charger IC Multi-Chemistry 20-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Battery Chemistry Multi-Chemistry
Charge Current - Max 4A, 3A, 1A
Battery Pack Voltage 18.4V (Max)
Voltage - Supply (Max) 28V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number MAX1667
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAXMAXMAX1667EAP,2156-MAX1667EAP-MA
Standard Package 1
Win Source Part Number 1320217-MAX1667EAP
Ultra Librarian 3D Model Ultra Librarian MAX1667EAP CAD Model

Description

The MAX1667EAP is a sophisticated thermal management solution designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is engineered to address the complex cooling requirements of modern electronic systems, ensuring optimal performance and reliability.

Key Features

  • Temperature Monitoring: The MAX1667EAP comes equipped with precision sensors that monitor the temperature of various components, ensuring they operate within their specified thermal limits.
  • Fan Speed Control: It features an intelligent fan control system that adjusts the speed of one or more cooling fans in response to the temperature data, balancing acoustic noise with cooling performance.
  • Versatile Interface: The device includes an I²C-compatible interface, allowing for easy integration with a microcontroller or other digital control circuitry for enhanced system management.
  • Programmable Settings: Users can program a variety of settings, such as temperature thresholds and fan speed profiles, to tailor the cooling strategy to specific application requirements.
  • Multiple Temperature Channels: It supports multiple temperature channels for comprehensive system monitoring.
  • High Accuracy: The MAX1667EAP provides high accuracy in temperature readings, which is critical for maintaining system stability and performance.

Applications

The MAX1667EAP is ideal for a wide range of applications where thermal management is crucial. This includes:

  • Computer and server motherboards
  • Telecommunications equipment
  • Industrial control systems
  • Medical equipment
  • Networking hardware

Technical Specifications

With its robust design and advanced features, the MAX1667EAP is the go-to component for engineers looking to implement effective thermal management in their systems. The device operates over a wide temperature range and is packaged in a 20-SSOP (Shrink Small Outline Package), making it compact and suitable for space-constrained applications.

Conclusion

The MAX1667EAP from Analog Devices Inc. represents a state-of-the-art solution for thermal management, combining precision, flexibility, and ease of use. Its ability to monitor and control temperatures actively helps prevent overheating, thus extending the lifespan and enhancing the performance of electronic systems.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess