EN
  • EN
  • DE

LTM8002HY

Part No LTM8002HY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.97-18V / Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.97 ~ 18V 2.5A 3.4V - 40V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module, Digital
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 40V
Voltage - Output 1 0.97 ~ 18V
Current - Output (Max) 2.5A
Applications ITE (Commercial)
Features OCP, OTP
Temperature Range - Operating -40°C ~ 150°C
Mounting Surface Mount
Case / Package 49-FBGA Module
Size / Dimension 0.25" L x 0.25" W x 0.10" H (6.3mm x 6.3mm x 2.4mm)
Supplier Device Package 49-BGA (6.25x6.25)
Base Product Number LTM8002
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number -2735-LTM8002HY
Standard Package 260
Win Source Part Number 1335251-LTM8002HY
Ultra Librarian 3D Model Ultra Librarian LTM8002HY CAD Model

Description

Analog Devices Inc. LTM8002HY: A Robust Step-Down µModule Regulator

The LTM8002HY from Analog Devices Inc. is a high-efficiency, step-down DC/DC µModule® (micromodule) regulator designed to meet the rigorous demands of various applications ranging from industrial to automotive systems. This compact, all-in-one power management solution integrates the inductor, power switches, DC/DC controller, and other supporting components within a single package, simplifying the design process and accelerating time-to-market for product developers.

With an operating input voltage range of 3.4V to 40V, the LTM8002HY is capable of delivering a continuous output current up to 2.5A, making it suitable for a wide array of uses, including but not limited to, point-of-load applications, distributed power systems, and intermediate bus voltages. It provides an adjustable output voltage range from 0.97V to 18V, which can be set by a single external resistor, offering designers the flexibility to cater to various output requirements.

The LTM8002HY boasts a high switching frequency of up to 3MHz, which allows for a smaller overall solution size due to the use of smaller external components. Despite its compact footprint, the device does not compromise on performance, offering up to 93% efficiency, which is critical for thermal management and energy savings in space-constrained applications.

One of the key features of the LTM8002HY is its robustness. It is designed to withstand harsh environments and is compliant with the AEC-Q100 standards for automotive applications. The device also includes internal over-temperature protection and a –40°C to +125°C operating junction temperature range, ensuring reliable performance under extreme conditions.

For ease of use, the LTM8002HY is available in a small, thermally enhanced 6.25mm × 6.25mm × 2.22mm BGA package. This, combined with its minimal need for external components, makes it an ideal choice for designers looking to minimize PCB real estate usage while maintaining high power efficiency and reliability.

Overall, the LTM8002HY from Analog Devices Inc. is a versatile, high-performance solution for those seeking a reliable and efficient power management component that can withstand the test of tough industrial and automotive environments.

You May Also Be Interested in

Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3732 $70.7464
4+ $33.1344 $132.5376
5+ $32.0150 $160.0750
7+ $29.7762 $208.4334
9+ $28.6568 $257.9112
11+ $27.5374 $302.9114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess