EN
  • EN
  • DE

LTM4657IY

Part No LTM4657IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description 20VIN, 8A STEP-DOWN DC/DC UMODUL / Non-Isolated PoL Module DC DC Converter 1 Output 0.5 ~ 5.5V 8A 3.1V - 20V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 20V
Voltage - Output 1 0.5 ~ 5.5V
Current - Output (Max) 8A
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off, Remote Sense
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 49-BFBGA Module
Size / Dimension 0.25" L x 0.25" W x 0.15" H (6.3mm x 6.3mm x 3.9mm)
Supplier Device Package 49-BGA (6.25x6.25)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM4657IY,505-LTM4657IY
Standard Package 260
Win Source Part Number 1335209-LTM4657IY
Ultra Librarian 3D Model Ultra Librarian LTM4657IY CAD Model

Description

Analog Devices Inc. LTM4657IY Product Overview

The LTM4657IY from Analog Devices Inc. is a high-performance, µModule (micromodule) regulator designed to cater to the demanding requirements of modern electronic applications. This compact and efficient power management solution combines a switching controller, power FETs, inductors and all the supporting components in a single package, minimizing the amount of board space required and simplifying the design process for engineers.

Key Features

  • High Efficiency: The LTM4657IY is engineered for optimal power conversion efficiency, which is crucial for reducing power loss and managing thermal performance in tightly packed electronic systems.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 15V, this µModule regulator is versatile and can be used in a variety of applications, from battery-operated devices to industrial power systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing for a high degree of flexibility to meet the needs of different circuit designs and power requirements.
  • Compact Design: The LTM4657IY's small footprint (16mm x 16mm x 5.01mm BGA package) makes it an ideal choice for space-constrained applications without compromising on performance.
  • Integrated Components: Integration of inductors and MOSFETs reduces the need for external components, which simplifies the design and can lead to faster time-to-market for new products.
  • Reliable Operation: Built to withstand harsh conditions, the LTM4657IY operates over a temperature range of -40°C to +125°C, ensuring reliability across various environments.

Applications

The LTM4657IY is suitable for a wide array of applications, including but not limited to:

  • Data communication equipment
  • Telecommunications infrastructure
  • Industrial systems
  • Medical devices
  • Test and measurement equipment

With its robust design and comprehensive feature set, the LTM4657IY from Analog Devices Inc. is an excellent choice for designers looking to enhance power efficiency and performance while reducing overall solution size in their electronic products.

You May Also Be Interested in

Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8656 $56.5968
6+ $17.6716 $106.0296
9+ $17.0746 $153.6714
13+ $15.8806 $206.4478
17+ $15.2836 $259.8212
21+ $14.6866 $308.4186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess