EN
  • EN
  • DE

LTM4633MPY

Part No LTM4633MPY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 2X0.8-1.8V 0.8-5.5V / Non-Isolated PoL Module DC DC Converter 3 Output 0.8 ~ 1.8V 0.8 ~ 1.8V 0.8 ~ 5.5V 10A, 10A, 10A 2.38V - 16V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 3
Voltage - Input (Min) 2.38V
Voltage - Input (Max) 16V
Voltage - Output 1 0.8 ~ 1.8V
Voltage - Output 2 0.8 ~ 1.8V
Voltage - Output 3 0.8 ~ 5.5V
Current - Output (Max) 10A, 10A, 10A
Applications ITE (Commercial)
Features OCP, OTP, OVP
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 144-BBGA Module
Size / Dimension 0.59" L x 0.59" W x 0.20" H (15.0mm x 15.0mm x 5.0mm)
Supplier Device Package 144-BGA (15x15)
Base Product Number LTM4633
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM4633MPY
Standard Package 119
Win Source Part Number 1335190-LTM4633MPY
Ultra Librarian 3D Model Ultra Librarian LTM4633MPY CAD Model

Description

The LTM4633MPY is a highly efficient, dual 3A or single 6A step-down DC/DC µModule (micromodule) regulator from Analog Devices Inc. This compact, high-performance power management IC is designed for a variety of applications, including telecommunications, networking equipment, industrial systems, and more.

Key Features

  • Compact Design: The LTM4633MPY integrates the DC/DC controller, power switches, inductor, and support components all in a single package. This reduces the solution footprint and simplifies the design process for engineers.
  • Versatility: It can be configured as two separate 3A outputs or combined to provide a single 6A output, providing flexibility for different circuit requirements.
  • Wide Input Voltage Range: The module operates from a 3.6V to 20V input voltage range, making it suitable for various supply sources.
  • Adjustable Output Voltage: Its output voltage is adjustable from 0.6V to 5.5V, which allows for a broad range of applications.
  • High Efficiency: The LTM4633MPY features high efficiency, which minimizes heat generation and is crucial for performance and reliability in compact spaces.
  • Robust Thermal Performance: The device is offered in a thermally enhanced, over-molded land grid array (LGA) package which ensures excellent thermal performance.

Applications

  • Datacom and Telecom Systems
  • Industrial Equipment
  • Medical Devices
  • Test and Measurement Instruments
  • Automotive Electronics

Product Specifications

Parameter Value
Output Current (per Channel) 3A
Combined Output Current 6A
Input Voltage Range 3.6V to 20V
Adjustable Output Voltage 0.6V to 5.5V
Package LGA

With its advanced integration, the LTM4633MPY simplifies power supply design, offering a high-density, reliable power solution that meets the stringent space and thermal challenges of modern electronic systems.

You May Also Be Interested in

Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.9955 $87.9955
2+ $85.2457 $170.4914
3+ $82.4958 $247.4874
4+ $79.7460 $318.9840
5+ $71.4964 $357.4820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 595 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess