EN
  • EN
  • DE

LTM4630IY-1B

Part No LTM4630IY-1B
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-1.8V 0.6-1.8V / Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 1.8V 0.6 ~ 1.8V 18A, 18A 4.5V - 15V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 15V
Voltage - Output 1 0.6 ~ 1.8V
Voltage - Output 2 0.6 ~ 1.8V
Current - Output (Max) 18A, 18A
Applications ITE (Commercial)
Features OCP, OTP, OVP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 144-BBGA Module
Size / Dimension 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm)
Supplier Device Package 144-BGA (16x16)
Base Product Number LTM4630
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM4630IY-1B
Standard Package 90
Win Source Part Number 1335185-LTM4630IY-1B
Ultra Librarian 3D Model Ultra Librarian LTM4630IY-1B CAD Model

Description

Introducing the LTM4630IY-1B Power Module from Analog Devices Inc.

The LTM4630IY-1B is a high-performance, dual 18A or single 36A step-down µModule® (micro module) DC/DC regulator from Analog Devices Inc., a leader in high-performance analog technology. This advanced product is designed to meet the rigorous power requirements of demanding applications, offering a compact and efficient power management solution.

Key Features and Benefits

  • High Efficiency: The LTM4630IY-1B is optimized for high efficiency, capable of converting input voltages ranging from 4.5V to 15V to lower output voltages ranging from 0.6V to 1.8V. This efficiency helps to reduce power losses and improve system performance.
  • High-Density Power Solution: With its dual 18A or single 36A output capabilities, the LTM4630IY-1B provides a high-density power solution that minimizes the footprint on PCBs, making it ideal for space-constrained applications.
  • Advanced Packaging: The module is encapsulated in a BGA package that provides enhanced thermal performance, ensuring reliable operation even under high power and high ambient temperature conditions.
  • Precision Voltage Regulation: The device features ±1.5% maximum total DC output error over line, load, and temperature, which guarantees precise voltage regulation and stability for sensitive electronic components.
  • Flexible Configuration: The LTM4630IY-1B can be used in parallel configurations for higher current applications, providing scalability and flexibility in design.
  • Robust Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, safeguarding your system from potential damage due to abnormal operating conditions.

Applications

The LTM4630IY-1B is suitable for a wide range of applications, including:

  • Datacom and Telecom Systems
  • Storage and Networking Equipment
  • Industrial and Medical Equipment
  • FPGAs, ASICs, and DSPs Power Supplies

With its robust design and advanced features, the LTM4630IY-1B from Analog Devices Inc. is the perfect choice for designers looking for a reliable and high-performance power management solution. Its ease of use, combined with the support and reliability of Analog Devices, ensures that your power supply design will be both efficient and effective.

You May Also Be Interested in

UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess