EN
  • EN
  • DE

LTC7051AV-1#PBF

Part No LTC7051AV-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 42QFN / Half Bridge Driver DC-DC Converters NMOS 42-QFN (5x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Analog Devices Inc.
Package Tray
Output Configuration Half Bridge
Applications DC-DC Converters
Interface Logic, PWM
Load Type Inductive, Capacitive, Resistive
Technology NMOS
Current - Peak Output 140A
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 16V (Max)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features Bootstrap Circuit
Fault Protection Current Limiting, Over Temperature, Over Voltage, UVLO
Mounting Type Surface Mount
Package / Case 42-TFQFN Exposed Pad
Supplier Device Package 42-QFN (5x8)
Base Product Number LTC7051
Standard Package 338
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341123-LTC7051AV-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7051AV-1#PBF CAD Model

Description

Analog Devices Inc. LTC7051AV-1#PBF High Precision TimerBlox Timer

The LTC7051AV-1#PBF from Analog Devices Inc. is a highly precise, silicon oscillator TimerBlox device that delivers a versatile timing solution with a wide range of applications. This compact, solid-state device is designed to provide a reliable alternative to traditional timing components like resonators, delay lines, and discrete timing circuits.

Featuring a frequency range of 488Hz to 2MHz, the LTC7051AV-1#PBF offers a precision frequency with a low temperature coefficient, ensuring stable timing over a broad range of environmental conditions. This makes it particularly suitable for precision timing applications in industrial, automotive, and communication systems where consistent performance is critical.

The device operates from a single 2.25V to 5.5V supply, making it compatible with a variety of digital systems. Its low supply current of 55μA (typical at 3.3V) is an advantage for power-sensitive applications. Additionally, the LTC7051AV-1#PBF's fast start-up time of less than 500μs allows for quick system response and initialization.

With a compact SOT-23 package, the LTC7051AV-1#PBF is ideal for space-constrained applications. Its robust design includes an internal fixed-frequency oscillator and a divider that provides the desired output frequency. This level of integration simplifies design and reduces external component count, leading to a more reliable and cost-effective timing solution.

The device also features a high output drive capability, which can directly drive capacitive loads up to 1000pF. This makes it suitable for driving long traces or capacitive input gates without the need for additional buffer components.

Overall, the LTC7051AV-1#PBF is a versatile and reliable timing component that provides precision and stability in a tiny footprint. Its ease of use and integration, combined with the performance and reliability expected from Analog Devices Inc., make it an excellent choice for designers seeking a high-quality timing solution.

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Infineon Technologies
IC GATE DRIVER 40V QFN / Half Bridge Driver AC Motors, DC Motors, DC-DC Converters, General Purpose Power MOSFET 27-PQFN (7x8)
Lowest to $5.8208
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0776 $60.1552
5+ $24.6791 $123.3955
7+ $23.9078 $167.3546
9+ $23.1366 $208.2294
12+ $22.3654 $268.3848
15+ $20.0517 $300.7755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess