EN
  • EN
  • DE

LTC6992IS6-2#TRMPBF

Part No LTC6992IS6-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Programmable Timers and Oscillators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Oscillator, Silicon
Frequency 3.81Hz ~ 1MHz
Voltage - Supply 2.25V ~ 5.5V
Current - Supply 365 µA
Temperature Range - Operating -40°C ~ 85°C
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting Surface Mount
Base Product Number LTC6992
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6992IS6-2#TRMPBFTR,-2735-LTC6992IS6-2#TRMPBFTR,LTC6992IS6-2#TRMPBFCT-ND,505-LTC6992IS6-2#TRMPBFTR,-2735-LTC6992IS6-2#TRMPBFDKR,LTC6992IS6-2#TRMPBFTR-ND,505-LTC6992IS6-2#TRMPBFDKR,LTC6992IS6-2#TRMPBFCT,-2735-LTC6992IS6-2#TRMPBFCT,505-LTC6992IS6-2#TRMPBFCT,LTC6992IS6-2#TRMPBFDKR-ND,LTC6992IS62TRMPBF,LTC6992IS6-2#TRMPBFDKR,-2735-LTC6992IS6-2#TRMPBFTR-ND
Standard Package 500
Win Source Part Number 1321579-LTC6992IS6-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6992IS6-2#TRMPBF CAD Model

Description

The LTC6992IS6-2#TRMPBF is a precision silicon oscillator from Analog Devices Inc. that provides a programmable square wave output over a wide frequency range. This versatile component is part of the TimerBlox® family, which is known for its ease of use and minimal external components. The LTC6992 is designed for applications requiring a highly stable and accurate timing solution, making it ideal for use in embedded systems, industrial controls, and communication infrastructure.

Key Features

  • Frequency Range: The device offers a wide frequency range from 1kHz to 1MHz, which can be set with an external resistor or through the use of a serial interface.
  • Voltage Supply: Operating from a supply voltage of 2.25V to 5.5V, the LTC6992IS6-2#TRMPBF is versatile for various power environments and battery-operated systems.
  • Low Power Consumption: It is designed for power-sensitive applications, featuring a low power consumption that makes it suitable for portable and battery-powered devices.
  • Output Drive: The oscillator can drive up to 20mA, allowing it to directly interface with a range of components without the need for additional buffer stages.
  • Temperature Stability: The device maintains its performance across a temperature range of -40°C to 125°C, ensuring reliable operation in harsh environments.
  • Precision: The LTC6992IS6-2#TRMPBF boasts excellent frequency accuracy and stability, minimizing timing errors in critical applications.
  • Package: It comes in a compact TSOT-23 package, making it suitable for space-constrained applications.

Applications

The LTC6992IS6-2#TRMPBF is a versatile component that can be utilized in a variety of applications. These include but are not limited to:

  • Portable instrumentation
  • Wireless communications
  • Network timing and synchronization
  • Industrial control systems
  • Consumer electronics

With its robust feature set and reliable performance, the LTC6992IS6-2#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking for a flexible and precise timing solution.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $6.4929
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $3.7274
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
STMicroelectronics
IC OSC DIVIDER/TIMER 75MHZ 16SO / IC 75MHz 16-SO
Lowest to $0.2323

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2024 $62.0240
23+ $5.0889 $117.0447
36+ $4.9307 $177.5052
49+ $4.7713 $233.7937
63+ $4.6119 $290.5497
84+ $4.1349 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,490 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess