EN
  • EN
  • DE

LTC6910-1HTS8#TRMPBF

Part No LTC6910-1HTS8#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 1 CIRCUIT TSOT23-8 / Programmable Gain Amplifier 1 Circuit Rail-to-Rail TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 16V/µs
Gain Bandwidth Product 11 MHz
Voltage - Input Offset 1.5 mV
Current - Supply 3.5mA
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 10.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC6910
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-LTC6910-1HTS8#TRMPBFDKR,LTC6910-1HTS8#TRMPBFTR,LTC6910-1HTS8#TRMPBFDKR,LTC6910-1HTS8#TRMPBFCT,LTC6910-1HTS8#TRMPBFTR-ND,LTC6910-1HTS8#PBF,LTC6910-1HTS8#PBF-ND,LTC6910-1HTS8#TRMPBF-ND,-2735-LTC6910-1HTS8#TRMPBFCT
Standard Package 500
Win Source Part Number 1321054-LTC6910-1HTS8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6910-1HTS8#TRMPBF CAD Model

Description

The LTC6910-1HTS8#TRMPBF is a high-performance digital programmable gain amplifier (PGA) designed and manufactured by Analog Devices Inc. This precision amplifier is part of a family of easy-to-use digital PGAs that offer outstanding flexibility and range for a variety of applications including industrial, medical, and communication systems.

Key Features

  • Programmable Gain: The LTC6910-1 provides a selectable gain range from 1 to 100, which can be adjusted via a 3-wire SPI serial interface, allowing for precise signal amplification in diverse applications.
  • High-Speed Operation: With its fast settling time, the LTC6910-1 can handle high-speed signals, making it suitable for fast data acquisition systems and dynamic signal processing.
  • Low Power Consumption: Optimized for low power operation, this device is ideal for battery-powered and portable applications, ensuring efficient power management without sacrificing performance.
  • Compact Package: The LTC6910-1 comes in a compact TSOT-23 package, designated by the part number suffix HTS8, which is ideal for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, ensuring reliable performance in challenging environmental conditions.

Product Specifications

Parameter Value
Gain Range 1 to 100
Interface SPI Serial
Supply Voltage 2.7V to 5.5V
Package TSOT-23
Operating Temperature -40°C to 85°C

The LTC6910-1HTS8#TRMPBF is supplied in tape and reel packaging, denoted by the #TRMPBF suffix, which facilitates automated assembly processes for high-volume production. Analog Devices Inc. ensures that this product meets rigorous quality and performance standards, making it a reliable choice for designers seeking a versatile PGA solution.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1624 $65.2992
18+ $6.6978 $120.5604
27+ $6.4876 $175.1652
37+ $6.2786 $232.3082
48+ $6.0695 $291.3360
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess