EN
  • EN
  • DE

LTC6403HUD-1#TRPBF

Part No LTC6403HUD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC DRIVER 16QFN / Driver IC 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Driver
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC6403
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 2,500
Win Source Part Number 1319720-LTC6403HUD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6403HUD-1#TRPBF CAD Model

Description

Product Overview: LTC6403HUD-1#TRPBF from Analog Devices Inc.

The LTC6403HUD-1#TRPBF is a high-performance, differential amplifier designed by Analog Devices Inc. to cater to a wide range of applications that require precise signal conditioning. This component is particularly well-suited for driving high-speed analog-to-digital converters (ADCs), providing the clean, accurate signal necessary for high-resolution data acquisition systems.

Key Features

  • High Frequency Performance: The LTC6403HUD-1#TRPBF boasts a wide bandwidth, which allows it to handle high-frequency signals without significant distortion, making it ideal for communications, medical imaging, and test equipment.
  • Low Distortion: With its low harmonic distortion, this amplifier ensures that the signal integrity is maintained, which is critical for applications such as high-definition video processing and advanced radar systems.
  • Low Noise: The device features a low noise figure, which is essential for precision measurement equipment and sensitive instrumentation, where maintaining a high signal-to-noise ratio is paramount.
  • Adjustable Gain: The gain of the LTC6403HUD-1#TRPBF can be set externally, providing flexibility and enabling users to tailor the amplifier to their specific needs.
  • Power Efficiency: Designed with power efficiency in mind, this amplifier consumes minimal power, contributing to the energy efficiency of the overall system.

Applications

The LTC6403HUD-1#TRPBF is versatile and can be used in a variety of applications such as:

  • High-Speed Data Acquisition Systems
  • Communications Infrastructure
  • Medical Imaging Equipment
  • Automated Test Equipment
  • Professional Audio Equipment

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality, and the LTC6403HUD-1#TRPBF is no exception. It is built to meet rigorous industry standards, ensuring reliability and performance in even the most demanding environments. The product is available in a compact QFN package, which is RoHS compliant and suitable for space-constrained applications.

With its exceptional performance characteristics, the LTC6403HUD-1#TRPBF is a smart choice for designers looking for a differential amplifier that can deliver accuracy, speed, and reliability.

You May Also Be Interested in

Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess