EN
  • EN
  • DE

LTC6228HDC#TRMPBF

Part No LTC6228HDC#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 6DFN / General Purpose Amplifier 1 Circuit Rail-to-Rail 6-DFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 500V/µs
Gain Bandwidth Product 890 MHz
-3db Bandwidth 730 MHz
Current - Input Bias 16 µA
Voltage - Input Offset 20 µV
Current - Supply 16mA
Current - Output / Channel 140 mA
Voltage - Supply Span (Min) 2.8 V
Voltage - Supply Span (Max) 11.75 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Base Product Number LTC6228
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LTC6228HDC#TRMPBFTR,505-LTC6228HDC#TRMPBFTR,LTC6228HDC#TRMPBFTR-ND,-2735-LTC6228HDC#TRMPBFTR,505-LTC6228HDC#TRMPBFDKR,-2735-LTC6228HDC#TRMPBFDKR,LTC6228HDC#TRMPBFDKR,505-LTC6228HDC#TRMPBFCT,LTC6228HDC#TRMPBFCT-ND,LTC6228HDC#TRMPBFCT,-2735-LTC6228HDC#TRMPBFCT,LTC6228HDC#TRMPBFDKR-ND,-2735-LTC6228HDC#TRMPBFTR-ND
Standard Package 500
Win Source Part Number 1319697-LTC6228HDC#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6228HDC#TRMPBF CAD Model

Description

Product Overview: LTC6228HDC#TRMPBF from Analog Devices Inc.

The LTC6228HDC#TRMPBF is a high-speed, low-noise operational amplifier manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is designed to deliver exceptional speed and performance for a wide range of applications, including telecommunications, test equipment, and sensor interfaces.

Key Features

  • High Gain Bandwidth Product: The LTC6228HDC#TRMPBF offers a high gain bandwidth product of 890MHz, which allows for fast signal processing and accurate response to rapidly changing input signals.
  • Low Noise Performance: With a low input voltage noise of only 2.5nV/√Hz and low current noise, this op-amp ensures a clean and precise amplification, making it ideal for sensitive applications requiring high signal integrity.
  • High Output Current: Capable of delivering an output current of 45mA, the LTC6228HDC#TRMPBF can drive a wide range of loads while maintaining a high slew rate of 600V/µs, ensuring fast and reliable operation.
  • Wide Supply Voltage Range: This operational amplifier can operate with a supply voltage range from 2.5V to 5.25V, providing flexibility in various power environments and compatibility with both single and dual supply operations.
  • Stable Over Temperature: The LTC6228HDC#TRMPBF is designed to maintain its performance across a wide temperature range, ensuring reliability and consistency in diverse operating conditions.
  • Robust Packaging: Available in a small 6-lead DFN package, the device is compact and suitable for space-constrained applications while providing excellent thermal performance.

Applications

The LTC6228HDC#TRMPBF is versatile and can be used in various high-speed analog circuits. Its applications include:

  • High-speed data acquisition systems
  • Active filters and integrators
  • Fast photodiode amplifiers
  • ADC/DAC buffers
  • Signal conditioning circuits

With its outstanding speed, low-noise characteristics, and robust design, the LTC6228HDC#TRMPBF from Analog Devices Inc. is a superior choice for designers looking to enhance the performance of their high-speed analog systems.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.2911 $78.5822
4+ $32.2389 $128.9556
5+ $31.2314 $156.1570
7+ $30.2239 $211.5673
9+ $29.2165 $262.9485
12+ $26.1941 $314.3292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess