EN
  • EN
  • DE

LTC6101VHVACS5#TRMPBF

Part No LTC6101VHVACS5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT TSOT23-5 / Current Sense Amplifier 1 Circuit TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product 200 kHz
Current - Input Bias 100 nA
Voltage - Input Offset 85 µV
Current - Supply 350µA
Current - Output / Channel 1 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 100 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LTC6101
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LTC6101VHVACS5#TRMPBFDKR,-2735-LTC6101VHVACS5#TRMPBFTR,LTC6101VHVACS5#TRMPBFCT,-2735-LTC6101VHVACS5#TRMPBFCT,-2735-LTC6101VHVACS5#TRMPBFTR-ND,-2735-LTC6101VHVACS5#TRMPBFDKR,LTC6101VHVACS5#TRMPBFTR
Standard Package 500
Win Source Part Number 1319743-LTC6101VHVACS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6101VHVACS5#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6101VHVACS5#TRMPBF High Voltage, High Side Current Sense Amplifier

The LTC6101VHVACS5#TRMPBF is a precision high voltage, high side current sense amplifier designed by Analog Devices Inc. to cater to a wide array of applications requiring accurate current monitoring. This particular model stands out for its capability to handle high voltage conditions, making it an ideal choice for automotive, industrial, and telecommunication systems where monitoring current flow is critical for performance and safety.

This current sense amplifier is capable of measuring the voltage across a shunt resistor in high side applications, which allows for the detection of current flow in systems with common ground configurations. The device can operate with a supply voltage ranging from 4V to 60V, and it is capable of withstanding voltages up to 70V, ensuring its reliability and robustness in high voltage environments.

The LTC6101VHVACS5#TRMPBF boasts a quiescent current of just 170uA, which is particularly beneficial for power-sensitive systems. Additionally, it offers a wide input common-mode voltage range, which is from 4V up to 60V, enabling it to be used in a variety of applications without the need for level shifting or additional external components.

With its precision and high accuracy, this component features a maximum input offset voltage of just 250uV, and an output voltage that is directly proportional to the current flowing through the shunt resistor. This makes it easier for designers to implement current sensing in their circuits with minimal calibration efforts.

The LTC6101VHVACS5#TRMPBF is also designed with safety and durability in mind. It incorporates a fault flag that signals when the input differential voltage exceeds the pre-set threshold, providing an additional layer of protection for the system. The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.

For ease of manufacturing and supply chain management, this product is available in tape and reel packaging, denoted by the 'TR' in its part number, which facilitates automated pick-and-place assembly processes.

Overall, the LTC6101VHVACS5#TRMPBF from Analog Devices Inc. is a highly versatile and reliable component for precise current sensing solutions in high voltage applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess