EN
  • EN
  • DE

FUJITSU V26808-B8686-V10 - Intel Xeon Processor E3-1280V2, 3.6 GHz

Part No FUJITSU V26808-B8686-V10 - Intel Xeon Processor E3-1280V2, 3.6 GHz
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description FUJITSU V26808-B8686-V10 - Intel Xeon Processor E3-1280V2, 3.6 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401855-FUJITSU V26808-B8686-V10 - Intel Xeon Processor E3-1280V2, 3.6 GHz
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU V26808-B8686-V10 - Intel Xeon Processor E3-1280V2, 3.6 GHz CAD Model

Description

The FUJITSU V26808-B8686-V10 is powered by the Intel Xeon Processor E3-1280V2, offering exceptional performance for professional-grade computing tasks. With a base clock speed of 3.6 GHz, this processor is designed to deliver enhanced efficiency and productivity for demanding workloads. It is part of the Intel Xeon E3-1200 V2 family, renowned for its robust performance in server and workstation environments. The E3-1280V2 incorporates Intel's Hyper-Threading Technology, allowing it to effectively handle multiple threads per core, thus enabling simultaneous multi-threading. Equipped with 8 MB of smart cache, it facilitates faster access to frequently used data, significantly improving system responsiveness. This processor is built on Intel’s 22nm technology, ensuring reduced power consumption while maintaining high-speed processing capabilities. Its integration into FUJITSU's server solutions underscores a commitment to providing enterprise-level performance, making it an ideal choice for small to medium-sized business applications, including database management, virtualization, and compute-intensive applications. The combination of high clock speeds and Intel’s Turbo Boost Technology 2.0 also means this processor dynamically increases its frequency as needed, providing an extra performance boost for peak loads. This capability makes the FUJITSU V26808-B8686-V10 an excellent solution for businesses looking for a balance between performance and energy efficiency in their computing infrastructure.

You May Also Be Interested in

Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess