EN
  • EN
  • DE

LTC5551IUF

Part No LTC5551IUF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC POWER MANAGEMENT / RF Mixer IC Cellular, GSM Down Converter 300MHz ~ 3.5GHz 16-QFN (4x4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
RF Type Cellular, GSM
Frequency 300MHz ~ 3.5GHz
Number of Mixers 1
Gain 3.2dB
Noise Figure 10.9dB
Secondary Attributes Down Converter
Current - Supply 204mA
Voltage - Supply 2.5V ~ 3.6V
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1350716-LTC5551IUF
Ultra Librarian 3D Model Ultra Librarian LTC5551IUF CAD Model

Description

Product Overview: LTC5551IUF from Analog Devices Inc.

The LTC5551IUF is a high-performance, passive double-balanced mixer from Analog Devices Inc., designed to meet the demanding requirements of wireless infrastructure, test equipment, and military applications. With its broad frequency range and excellent linearity, this mixer is an ideal choice for upconversion and downconversion in RF and IF systems.

Key Features

  • Frequency Range: The LTC5551IUF offers a wide RF frequency range from 3GHz to 20GHz, making it suitable for a variety of applications, including those in the Ku-band and lower Ka-band frequencies.
  • Conversion Gain: This mixer boasts a conversion gain of typically 2dB, enhancing signal strength and improving system performance.
  • Integrated LO Buffer: The device includes an integrated LO buffer, which simplifies design and reduces external component count.
  • High Linearity: With an input IP3 of +24dBm at 14GHz, the LTC5551IUF ensures high linearity, minimizing distortion and enabling the handling of complex signal environments.
  • Low LO Drive: The mixer operates with an LO drive level of 0dBm, reducing power requirements and simplifying system integration.

Applications

The LTC5551IUF is versatile and can be used in a range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Military and space communication systems
  • Test and measurement equipment
  • Wireless infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC5551IUF is no exception. It is available in a compact, 3mm x 2mm QFN package and is rated for operation from -40°C to 105°C, ensuring reliable performance even in harsh environments.

Ordering Information

The LTC5551IUF is available for order from Analog Devices Inc. and its authorized distributors. Please refer to the part number LTC5551IUF when placing an order or when requesting additional information.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
NXP / Nexperia
Lowest to $6.5292
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4877 $76.9754
4+ $31.5797 $126.3188
5+ $30.5928 $152.9640
7+ $29.6060 $207.2420
9+ $28.6191 $257.5719
12+ $25.6585 $307.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,281 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess