EN
  • EN
  • DE

LTC4418IUF#PBF

Part No LTC4418IUF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC CTRLR DUAL PWRPATH 20QFN  /  OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Series PowerPath™
Package Tube
Type Source Selector Switch
FET Type P-Channel
Internal Switch(s) Yes
Current - Supply 52 µA
Voltage - Supply 40V
Applications Industrial
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number LTC4418
Other Names 505-LTC4418IUF#PBF,-2735-LTC4418IUF#PBF,LTC4418IUF#PBF
Standard Package 91
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253294-LTC4418IUF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4418IUF#PBF CAD Model

Description

The LTC4418IUF#PBF is a high-performance power prioritizer from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This advanced component is designed to manage power supplies in systems that need to be powered from multiple sources, ensuring a seamless transition between available power inputs.

Key Features

  • Dual PowerPath Controller: The LTC4418IUF#PBF can seamlessly transition between two power sources, providing continuous power to the load without interruption.
  • Wide Operating Voltage Range: This device operates over a wide voltage range from 2.5V to 18V, making it suitable for diverse applications.
  • Low Quiescent Current: With a low quiescent current draw, it minimizes power consumption when in standby mode, contributing to the efficiency of the overall system.
  • Adjustable Prioritization: Users can configure the prioritization of the power sources according to their specific application requirements.
  • Compact Package: The LTC4418IUF#PBF comes in a 20-lead QFN package, which is ideal for space-constrained applications.
  • High Temperature Operation: Rated for industrial temperatures, it operates reliably across a temperature range of -40°C to 125°C.

Applications

The LTC4418IUF#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Redundant power supply systems
  • Portable and battery-powered equipment
  • Automotive and industrial control systems
  • Uninterruptible power supplies (UPS)

Reliability and Performance

Analog Devices Inc. ensures that the LTC4418IUF#PBF meets the highest standards of quality and performance. The device's robust design and manufacturing process guarantee reliability for critical applications where consistent power supply management is crucial.

Ordering Information

To order the LTC4418IUF#PBF or request samples, visit the Analog Devices Inc. website or contact an authorized distributor. Ensure you have the correct part number to receive the exact component that fits your power management needs.

You May Also Be Interested in

Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.4599
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
Need more? Email Us
Renesas Electronics America
IC OR CTRLR N+1 8MSOP
Lowest to $3.2236
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $8.1759
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16DFN
Lowest to $10.6453
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $10.1112

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2176 $52.8704
10+ $10.8453 $108.4530
15+ $10.5063 $157.5945
20+ $10.1674 $203.3480
26+ $9.8285 $255.5410
35+ $8.8118 $308.4130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess