EN
  • EN
  • DE

LTC4226IUD-2#TRPBF

Part No LTC4226IUD-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 16QFN / Hot Swap Controller 2 Channel General Purpose 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) No
Applications General Purpose
Features Auto Retry, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP
Voltage - Supply 4.5V ~ 44V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 700 µA
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC4226
Other Names 161-LTC4226IUD-2#TRPBFDKR,-2735-LTC4226IUD-2#TRPBFCT,161-LTC4226IUD-2#TRPBFTR,161-LTC4226IUD-2#TRPBFCT,LTC4226IUD-2#TRPBF
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253475-LTC4226IUD-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4226IUD-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC4226IUD-2#TRPBF

The LTC4226IUD-2#TRPBF from Analog Devices Inc. is a sophisticated dual Hot Swap™ controller that allows safe board insertion and removal from a live backplane. Designed for high availability systems, this controller integrates multiple features to ensure the protection and smooth operation of both the electronic system and the card itself during hot swapping.

This device operates over a wide voltage range and is suitable for controlling power supplies from 2.9V to 18V. It provides independent control of the two supply rails, allowing for the management of different voltage levels within the same system. The LTC4226IUD-2#TRPBF ensures that inrush currents are minimized through programmable current ramp rates, thereby preventing glitches on the supply rails that could lead to system instability or damage.

One of the key features of the LTC4226IUD-2#TRPBF is its overcurrent protection. The controller continuously monitors the load current through external sense resistors and responds to overcurrent conditions by quickly turning off the external N-channel MOSFETs, thus safeguarding the electronic components from excessive power that could cause thermal damage.

Additionally, the LTC4226IUD-2#TRPBF offers overvoltage and undervoltage protection. It constantly checks the input voltages and will disconnect the load if the supply voltage goes outside the user-defined safe operating window. This feature helps to prevent damage due to supply voltage anomalies.

The controller's power-good outputs can be used to enable downstream converters when the input supply is within the valid range, ensuring that the system powers up in a controlled and sequenced manner. It also features a multipurpose timer for controlling circuit breaker and power-up functions.

For enhanced reliability, the LTC4226IUD-2#TRPBF is available in a thermally enhanced 4mm × 3mm QFN package. This package is ideal for space-constrained applications, and its thermal performance is critical in environments where heat dissipation is a concern. The product is specified over the commercial and industrial temperature ranges, making it suitable for a wide variety of applications in computing, networking, and telecommunications equipment.

With its robust feature set and compact design, the LTC4226IUD-2#TRPBF from Analog Devices Inc. is an excellent choice for system designers looking to improve the safety and reliability of their hot-swappable systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess